IC NOR 4-CIR 2-IN 14-TSSOP
IC NOR 4-CIR 2-IN 14-TSSOP
IC NOR 4-CIR 2-IN 14-TSSOP
| DigiKey | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 296-SN74AC02PWRQ1CT-ND |
| Product Name | Gates and Inverters |
| Gate Type | NOR |
| Supply Voltage | 1.5V ~ 6V |
| Inputs | 2 |
| Propagation Delay | 7 ns |