Texas Instruments SN74AC00 Quadruple 2-Input Positive-NAND Gates SN74AC00PWRG4

Description
Quadruple 2-Input Positive-NAND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AC00 Quadruple 2-Input Positive-NAND Gates - SN74AC00PWRG4 - Texas Instruments
Dallas, TX, United States
SN74AC00 Quadruple 2-Input Positive-NAND Gates
SN74AC00PWRG4
SN74AC00 Quadruple 2-Input Positive-NAND Gates SN74AC00PWRG4
Quadruple 2-Input Positive-NAND Gates 14-TSSOP -40 to 85

Quadruple 2-Input Positive-NAND Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AC00PWRG4 - 1253216-SN74AC00PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AC00PWRG4
1253216-SN74AC00PWRG4
Logic - Logic - Gates and Inverters - SN74AC00PWRG4 1253216-SN74AC00PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1253216-SN74AC00PWRG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253216-SN74AC00PWRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
6V 24mA TSSOP Logic IC
705-SN74AC00PWRG4
6V 24mA TSSOP Logic IC 705-SN74AC00PWRG4
4-CH 2-INP NAND GATE IC, 6V, 24mA, 8ns, TSSOP Product overview: SN74AC00PWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 24mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC00PWRG4 can be used for catalog matching and distributor lookup.

4-CH 2-INP NAND GATE IC, 6V, 24mA, 8ns, TSSOP Product overview: SN74AC00PWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 24mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC00PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number SN74AC00PWRG4 1253216-SN74AC00PWRG4 705-SN74AC00PWRG4
Product Name SN74AC00 Quadruple 2-Input Positive-NAND Gates Logic - Logic - Gates and Inverters - SN74AC00PWRG4 6V 24mA TSSOP Logic IC
Gate Type NAND NOT NAND; NAND GATE
Supply Voltage 3.3,5 6V
Logic Family AC
Propagation Delay 10 ns 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS20A Dual 4-Input Positive-NAND Gates - 5962-8858901DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - 54S86FM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 54S22FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers