Texas Instruments SN74AC00 Quadruple 2-Input Positive-NAND Gates SN74AC00PWR

Description
Quadruple 2-Input Positive-NAND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AC00 Quadruple 2-Input Positive-NAND Gates - SN74AC00PWR - Texas Instruments
Dallas, TX, United States
SN74AC00 Quadruple 2-Input Positive-NAND Gates
SN74AC00PWR
SN74AC00 Quadruple 2-Input Positive-NAND Gates SN74AC00PWR
Quadruple 2-Input Positive-NAND Gates 14-TSSOP -40 to 85

Quadruple 2-Input Positive-NAND Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AC00PWR - 126973-SN74AC00PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AC00PWR
126973-SN74AC00PWR
Logic - Logic - Gates and Inverters - SN74AC00PWR 126973-SN74AC00PWR
Manufacturer: Texas Instruments Win Source Part Number: 126973-SN74AC00PWR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 126973-SN74AC00PWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
6V TSSOP Logic IC - 705-SN74AC00PWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V TSSOP Logic IC
705-SN74AC00PWR
6V TSSOP Logic IC 705-SN74AC00PWR
4-ch 2-input NAND Gate IC, 2-6V, 8ns, CMOS, 14-TSSOP Product overview: SN74AC00PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC00PWR can be used for catalog matching and distributor lookup.

4-ch 2-input NAND Gate IC, 2-6V, 8ns, CMOS, 14-TSSOP Product overview: SN74AC00PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC00PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AC00PWR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-4288-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4288-1-ND
Gates and Inverters 296-4288-1-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-4288-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4288-6-ND
Gates and Inverters 296-4288-6-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-4288-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4288-2-ND
Gates and Inverters 296-4288-2-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - SN74AC00PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AC00PWR
Gates and Inverters SN74AC00PWR
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AC00PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AC00PWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AC00PWR
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site
Nand Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Texas Instruments - 52AH4384 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Texas Instruments
52AH4384
Nand Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Texas Instruments 52AH4384
NAND GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74AC00; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

NAND GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74AC00; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74AC00PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AC00PWR
Logic - Gates and Inverters SN74AC00PWR
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
IC GATE NAND 4CH 2-INP 14TSSOP - 815-SN74AC00PWR - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND 4CH 2-INP 14TSSOP
815-SN74AC00PWR
IC GATE NAND 4CH 2-INP 14TSSOP 815-SN74AC00PWR
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AC00PWR
Logic Gates SN74AC00PWR
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Gates and Inverters - SN74AC00PWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AC00PWR
Gates and Inverters SN74AC00PWR
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AC00PWR 126973-SN74AC00PWR 705-SN74AC00PWR SN74AC00PWR 296-4288-1-ND SN74AC00PWR SN74AC00PWR 52AH4384 SN74AC00PWR 815-SN74AC00PWR SN74AC00PWR SN74AC00PWR
Product Name SN74AC00 Quadruple 2-Input Positive-NAND Gates Logic - Logic - Gates and Inverters - SN74AC00PWR 6V TSSOP Logic IC Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Nand Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters IC GATE NAND 4CH 2-INP 14TSSOP Logic Gates Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND GATE AND; NAND NAND NAND; NAND Gate NAND NAND; NAND Gate NOT; NAND NAND NAND; NAND Gate
Supply Voltage 3.3,5 2 V ~ 6 V 6V 2V ~ 6V 2V ~ 6V 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) -3.3V; 3V; 3.3V 2V ~ 6V
Logic Family AC CMOS CMOS; CMOS
Propagation Delay 10 ns 8 ns 8 ns 8 ns 8 ns 8 ns
Operating Current 0.0200 mA 24 mA 0.0020 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-5440DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
SN54HC11-SP Triple 3-Input Positive-AND Gates - 5962-8404801VDA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
SN54AC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8754903VCA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
Gates and Inverters - Multi-Function, Configurable - 100175DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.68V ~ -5.72V
Output Type 3-State; Tri-State, Non-Inverted
View Details