Texas Instruments SN74AC00 Quadruple 2-Input Positive-NAND Gates SN74AC00PW

Description
Quadruple 2-Input Positive-NAND Gates 14-TSSOP -40 to 85
Request a Quote
Description
Quadruple 2-Input Positive-NAND Gates 14-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AC00PW is a quadruple 2-input positive-NAND gate from Texas Instruments, designed to operate within a voltage range of 2V to 6V. Each gate performs the Boolean function Y = A vó B, providing flexibility in digital logic applications. The device features a maximum propagation delay (t_pd) of 7ns at a supply voltage of 5V, making it suitable for high-speed applications. The SN74AC00PW is housed in a 14-pin TSSOP package, which is compact and suitable for space-constrained designs. It operates within a temperature range of -40°C to 85°C, ensuring reliability in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The SN74AC00PW is a quadruple 2-input positive-NAND gate from Texas Instruments, designed to operate within a voltage range of 2V to 6V. Each gate performs the Boolean function Y = A vó B, providing flexibility in digital logic applications. The device features a maximum propagation delay (t_pd) of 7ns at a supply voltage of 5V, making it suitable for high-speed applications. The SN74AC00PW is housed in a 14-pin TSSOP package, which is compact and suitable for space-constrained designs. It operates within a temperature range of -40°C to 85°C, ensuring reliability in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
SN74AC00 Quadruple 2-Input Positive-NAND Gates - SN74AC00PW - Texas Instruments
Dallas, TX, United States
SN74AC00 Quadruple 2-Input Positive-NAND Gates
SN74AC00PW
SN74AC00 Quadruple 2-Input Positive-NAND Gates SN74AC00PW
Quadruple 2-Input Positive-NAND Gates 14-TSSOP -40 to 85

Quadruple 2-Input Positive-NAND Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
6V TSSOP Logic IC
705-SN74AC00PW
6V TSSOP Logic IC 705-SN74AC00PW
4-ch 2-input NAND Gate IC, 2-6V, 8ns, CMOS, 14-TSSOP Product overview: SN74AC00PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC00PW can be used for catalog matching and distributor lookup.

4-ch 2-input NAND Gate IC, 2-6V, 8ns, CMOS, 14-TSSOP Product overview: SN74AC00PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC00PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AC00PW - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-44423-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-44423-5-ND
Gates and Inverters 296-44423-5-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AC00PW - 1253215-SN74AC00PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AC00PW
1253215-SN74AC00PW
Logic - Logic - Gates and Inverters - SN74AC00PW 1253215-SN74AC00PW
Manufacturer: Texas Instruments Win Source Part Number: 1253215-SN74AC00PW Packaging: Tube Mounting Style: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Logic Level - Low: 0.9V ~ 1.65V Logic Level - High: 2.1V ~ 3.85V Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: 74AC00 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 8ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253215-SN74AC00PW
Packaging: Tube
Mounting Style: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.9V ~ 1.65V
Logic Level - High: 2.1V ~ 3.85V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: 74AC00
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 8ns at 5V, 50pF

Buy Now
Gates and Inverters - SN74AC00PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AC00PW
Gates and Inverters SN74AC00PW
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic, Quad 2In Pos-Nand Gate, 14Tssop; Logic Family / Base Number Texas Instruments - 54AH1462 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2In Pos-Nand Gate, 14Tssop; Logic Family / Base Number Texas Instruments
54AH1462
Logic, Quad 2In Pos-Nand Gate, 14Tssop; Logic Family / Base Number Texas Instruments 54AH1462
LOGIC, QUAD 2IN POS-NAND GATE, 14TSSOP; Logic Family / Base Number:74AC00; Logic Type:NAND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, QUAD 2IN POS-NAND GATE, 14TSSOP; Logic Family / Base Number:74AC00; Logic Type:NAND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AC00PW
Logic Gates SN74AC00PW
Logic Gates Quadruple 2-Input Positive-NAND gates

Logic Gates Quadruple 2-Input Positive-NAND gates

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AC00PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AC00PW
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AC00PW
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site
Logic - Gates and Inverters - SN74AC00PW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AC00PW
Logic - Gates and Inverters SN74AC00PW
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AC00PW 705-SN74AC00PW SN74AC00PW 296-44423-5-ND 1253215-SN74AC00PW SN74AC00PW 54AH1462 SN74AC00PW SN74AC00PW SN74AC00PW
Product Name SN74AC00 Quadruple 2-Input Positive-NAND Gates 6V TSSOP Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AC00PW Gates and Inverters Logic, Quad 2In Pos-Nand Gate, 14Tssop; Logic Family / Base Number Texas Instruments Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE AND; NAND NAND NOT; NAND; NAND Gate NAND; NAND Gate NAND; NAND NAND NOT; NAND
Supply Voltage 3.3,5 6V 2V ~ 6V 2V ~ 6V 2V ~ 6V 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High)
Logic Family AC CMOS
Propagation Delay 10 ns 8 ns 8 ns 8 ns
Operating Current 0.0200 mA 24 mA 24 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54H53FM - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; Surface Mount
View Details
2 suppliers
SN54AS805B Hex 2-Input NOR Drivers - 5962-87794012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details
Gates and Inverters - Multi-Function, Configurable - 100179DC - Quarktwin Technology Ltd.
Specs
Gate Type Look-ahead Carry Generator
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Gates and Inverters - 54LS11FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details