Quadruple 2-Input Positive-NAND Gates 14-SO -40 to 85
NAND Gate IC 4 Channel 14-SO
NAND Gate IC 4 Channel 14-SO
NAND Gate IC 4 Channel 14-SO
Manufacturer: Texas Instruments
Win Source Part Number: 065135-SN74AC00NSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
4-ch 2-input NAND Gate IC, 2-6V, 8ns, CMOS, SOP Product overview: SN74AC00NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC00NSR can be used for catalog matching and distributor lookup.
IC GATE NAND 4CH 2-INP 14SO
IC GATE NAND 4CH 2-INP 14SOP
NAND Gate IC 4 Channel 14-SO
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AC00NSR | 296-38784-6-ND | 065135-SN74AC00NSR | 705-SN74AC00NSR | SN74AC00NSR | SN74AC00NSR | SN74AC00NSR |
| Product Name | SN74AC00 Quadruple 2-Input Positive-NAND Gates | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74AC00NSR | 6V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NAND | NOT; NAND; NAND Gate | NAND; NAND GATE | NAND | NOT; NAND | NAND; NAND Gate |
| Supply Voltage | 3.3,5 | 2V ~ 6V | 2 V ~ 6 V | 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 6V | |
| Logic Family | AC | ||||||
| Propagation Delay | 10 ns | 8 ns | 8 ns | 8 ns | |||
| Operating Current | 0.0200 mA | 0.0020 mA | 24 mA |