Texas Instruments SN74AC00 Quadruple 2-Input Positive-NAND Gates SN74AC00NE4

Description
Quadruple 2-Input Positive-NAND Gates 14-PDIP -40 to 85
Request a Quote
Description
Quadruple 2-Input Positive-NAND Gates 14-PDIP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-NAND gate in 14-pin PDIP package with operating temperature range of -40 to 85°C.

Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-NAND gate in 14-pin PDIP package with operating temperature range of -40 to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN74AC00 Quadruple 2-Input Positive-NAND Gates - SN74AC00NE4 - Texas Instruments
Dallas, TX, United States
SN74AC00 Quadruple 2-Input Positive-NAND Gates
SN74AC00NE4
SN74AC00 Quadruple 2-Input Positive-NAND Gates SN74AC00NE4
Quadruple 2-Input Positive-NAND Gates 14-PDIP -40 to 85

Quadruple 2-Input Positive-NAND Gates 14-PDIP -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-SN74AC00NE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AC00NE4-ND
Gates and Inverters 296-SN74AC00NE4-ND
IC NAND 4-CIR 2-IN 14-PDIP

IC NAND 4-CIR 2-IN 14-PDIP

Buy Now Datasheet
 - SN74AC00NE4 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AC Series, 4-Func, 2-Input, CMOS, PDIP14

NAND Gate, AC Series, 4-Func, 2-Input, CMOS, PDIP14

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AC00NE4
Logic Gates SN74AC00NE4
Logic Gates Quadruple 2-Input Positive-NAND gates

Logic Gates Quadruple 2-Input Positive-NAND gates

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AC00NE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AC00NE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AC00NE4
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site
Gates and Inverters - SN74AC00NE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AC00NE4
Gates and Inverters SN74AC00NE4
IC Channel

IC Channel

Buy Now Datasheet
Gates and Inverters - SN74AC00NE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AC00NE4
Gates and Inverters SN74AC00NE4
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AC00NE4 296-SN74AC00NE4-ND SN74AC00NE4 SN74AC00NE4 SN74AC00NE4 SN74AC00NE4 SN74AC00NE4
Product Name SN74AC00 Quadruple 2-Input Positive-NAND Gates Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type NAND NAND AND; NAND NAND NAND; NAND Gate
Supply Voltage 3.3,5 2V ~ 6V 2V ~ 6V
Logic Family AC CMOS
Propagation Delay 10 ns 8 ns
Operating Current 0.0200 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-87615012A - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
Gates and Inverters - Multi-Function, Configurable - 100175DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.68V ~ -5.72V
Output Type 3-State; Tri-State, Non-Inverted
View Details
SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output - 1P1G125QDCKRG4Q1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details