Texas Instruments SN74AC00 Quadruple 2-Input Positive-NAND Gates SN74AC00N

Description
Quadruple 2-Input Positive-NAND Gates 14-PDIP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AC00 Quadruple 2-Input Positive-NAND Gates - SN74AC00N - Texas Instruments
Dallas, TX, United States
SN74AC00 Quadruple 2-Input Positive-NAND Gates
SN74AC00N
SN74AC00 Quadruple 2-Input Positive-NAND Gates SN74AC00N
Quadruple 2-Input Positive-NAND Gates 14-PDIP -40 to 85

Quadruple 2-Input Positive-NAND Gates 14-PDIP -40 to 85

Buy Now Datasheet
Singapore, Singapore
2V 6V Logic IC
705-SN74AC00N
2V 6V Logic IC 705-SN74AC00N
4-ch 2-input NAND Gate IC, 2V-6V, CMOS, 8.5ns, PDIP Product overview: SN74AC00N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC00N can be used for catalog matching and distributor lookup.

4-ch 2-input NAND Gate IC, 2V-6V, CMOS, 8.5ns, PDIP Product overview: SN74AC00N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC00N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AC00N - 042720-SN74AC00N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AC00N
042720-SN74AC00N
Logic - Logic - Gates and Inverters - SN74AC00N 042720-SN74AC00N
Manufacturer: Texas Instruments Win Source Part Number: 042720-SN74AC00N Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 042720-SN74AC00N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
 - SN74AC00N - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AC Series, 4-Func, 2-Input, CMOS, PDIP14

NAND Gate, AC Series, 4-Func, 2-Input, CMOS, PDIP14

Supplier's Site Datasheet
Gates and Inverters - 296-4287-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4287-5-ND
Gates and Inverters 296-4287-5-ND
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AC00N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AC00N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AC00N
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site
Gates and Inverters - SN74AC00N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AC00N
Gates and Inverters SN74AC00N
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Logic - Gates and Inverters - SN74AC00N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AC00N
Logic - Gates and Inverters SN74AC00N
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site Datasheet
Quad Nand Gate, 2I/p, Dip-14; Logic Function Texas Instruments - 72K7321 - Newark, An Avnet Company
Chicago, IL, United States
Quad Nand Gate, 2I/p, Dip-14; Logic Function Texas Instruments
72K7321
Quad Nand Gate, 2I/p, Dip-14; Logic Function Texas Instruments 72K7321
QUAD NAND GATE, 2I/P, DIP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74AC00; Logic IC Family:74AC; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

QUAD NAND GATE, 2I/P, DIP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74AC00; Logic IC Family:74AC; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

Supplier's Site
Ic, Logic, 74Ac, Nand Gate; Logic Family / Base Number Texas Instruments - 29AH7426 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, 74Ac, Nand Gate; Logic Family / Base Number Texas Instruments
29AH7426
Ic, Logic, 74Ac, Nand Gate; Logic Family / Base Number Texas Instruments 29AH7426
IC, LOGIC, 74AC, NAND GATE; Logic Family / Base Number:74AC00; Logic Type:NAND; Output Current:24mA; No. of Inputs:8; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74AC; LogicRoHS Compliant: Yes

IC, LOGIC, 74AC, NAND GATE; Logic Family / Base Number:74AC00; Logic Type:NAND; Output Current:24mA; No. of Inputs:8; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74AC; LogicRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AC00N 705-SN74AC00N 042720-SN74AC00N SN74AC00N 296-4287-5-ND SN74AC00N SN74AC00N SN74AC00N 72K7321 29AH7426
Product Name SN74AC00 Quadruple 2-Input Positive-NAND Gates 2V 6V Logic IC Logic - Logic - Gates and Inverters - SN74AC00N Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Quad Nand Gate, 2I/p, Dip-14; Logic Function Texas Instruments Ic, Logic, 74Ac, Nand Gate; Logic Family / Base Number Texas Instruments
Gate Type NAND NAND; NAND GATE NOT; NAND; NAND Gate AND; NAND NAND NAND NAND; NAND Gate NOT; NAND NAND; NAND
Supply Voltage 3.3,5 6V 2 V ~ 6 V 2V ~ 6V 2V ~ 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 6V 6V
Logic Family AC CMOS
Propagation Delay 10 ns 8.5 ns 8 ns 8 ns
Operating Current 0.0200 mA 24 mA 0.0020 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS08LMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-8862101DA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers