Texas Instruments SN74AC00 Quadruple 2-Input Positive-NAND Gates SN74AC00D

Description
Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AC00 Quadruple 2-Input Positive-NAND Gates - SN74AC00D - Texas Instruments
Dallas, TX, United States
SN74AC00 Quadruple 2-Input Positive-NAND Gates
SN74AC00D
SN74AC00 Quadruple 2-Input Positive-NAND Gates SN74AC00D
Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 85

Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
6V SOIC Logic IC
705-SN74AC00D
6V SOIC Logic IC 705-SN74AC00D
4-ch 2-input NAND Gate IC, 2-6V, CMOS, SOIC Product overview: SN74AC00D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC00D can be used for catalog matching and distributor lookup.

4-ch 2-input NAND Gate IC, 2-6V, CMOS, SOIC Product overview: SN74AC00D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AC00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-1052-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1052-5-ND
Gates and Inverters 296-1052-5-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
 - SN74AC00D - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AC00D - 1253213-SN74AC00D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AC00D
1253213-SN74AC00D
Logic - Logic - Gates and Inverters - SN74AC00D 1253213-SN74AC00D
Manufacturer: Texas Instruments Win Source Part Number: 1253213-SN74AC00D Packaging: Tube Mounting Style: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Logic Level - Low: 0.9V ~ 1.65V Logic Level - High: 2.1V ~ 3.85V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: 74AC00 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 8ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253213-SN74AC00D
Packaging: Tube
Mounting Style: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.9V ~ 1.65V
Logic Level - High: 2.1V ~ 3.85V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: 74AC00
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 8ns at 5V, 50pF

Buy Now
Logic - Gates and Inverters - SN74AC00D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AC00D
Logic - Gates and Inverters SN74AC00D
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AC00D
Logic Gates SN74AC00D
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Quad Nand Gate, 2I/p, Soic-14; Logic Function Texas Instruments - 35K0756 - Newark, An Avnet Company
Chicago, IL, United States
Quad Nand Gate, 2I/p, Soic-14; Logic Function Texas Instruments
35K0756
Quad Nand Gate, 2I/p, Soic-14; Logic Function Texas Instruments 35K0756
QUAD NAND GATE, 2I/P, SOIC-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74AC00; Logic IC Family:74AC; Supply Voltage Min:2V; Supply Voltage Max:6VRoHS Compliant: Yes

QUAD NAND GATE, 2I/P, SOIC-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74AC00; Logic IC Family:74AC; Supply Voltage Min:2V; Supply Voltage Max:6VRoHS Compliant: Yes

Supplier's Site
Quadruple 2-Input Positive-Na, Smd; Logic Family / Base Number Texas Instruments - 33AH4785 - Newark, An Avnet Company
Chicago, IL, United States
Quadruple 2-Input Positive-Na, Smd; Logic Family / Base Number Texas Instruments
33AH4785
Quadruple 2-Input Positive-Na, Smd; Logic Family / Base Number Texas Instruments 33AH4785
QUADRUPLE 2-INPUT POSITIVE-NA, SMD; Logic Family / Base Number:74AC00; Logic Type:NAND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

QUADRUPLE 2-INPUT POSITIVE-NA, SMD; Logic Family / Base Number:74AC00; Logic Type:NAND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AC00D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AC00D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AC00D
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74AC00D - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AC00D
Gates and Inverters SN74AC00D
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74AC00D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AC00D
Gates and Inverters SN74AC00D
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AC00D 705-SN74AC00D 296-1052-5-ND SN74AC00D 1253213-SN74AC00D SN74AC00D SN74AC00D 35K0756 33AH4785 SN74AC00D SN74AC00D SN74AC00D
Product Name SN74AC00 Quadruple 2-Input Positive-NAND Gates 6V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AC00D Logic - Gates and Inverters Logic Gates Quad Nand Gate, 2I/p, Soic-14; Logic Function Texas Instruments Quadruple 2-Input Positive-Na, Smd; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type NAND NAND; NAND GATE NAND AND; NAND NOT; NAND; NAND Gate NOT; NAND NAND; NAND NAND NAND; NAND Gate NAND; NAND Gate
Supply Voltage 3.3,5 6V 2V ~ 6V 2V ~ 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 6V 6V 2V ~ 6V 2V ~ 6V
Logic Family AC CMOS
Propagation Delay 10 ns 8 ns 8 ns 8 ns 8 ns
Operating Current 0.0200 mA 0.0020 mA 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5438DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
DIP Logic IC - 708-100130DCQR - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers