Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ABTR2245DBR

Description
Win Source Part Number: 1260043-SN74ABTR2245 DBR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABTR Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ABTR2245DBR -TITR,2156-SN74ABTR2 245DBR,-SN74ABTR2245 DBRE4R,TEXTISSN74ABT R2245DBR,296-4148-1R ,-SN74ABTR2245DBRR,2 96-4148-1,-296-4148- 1R,296-4148-6R,296-4 148-2,-296-4148-1,-S N74ABTR2245DBRE4,-SN 74ABTR2245DBRG4R,296 -4148-2R,-SN74ABTR22 45DBRG4,296-4148-6,- 296-4148-1 Base Product Number: 74ABTR2245 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1260043-SN74ABTR2245 DBR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABTR Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ABTR2245DBR -TITR,2156-SN74ABTR2 245DBR,-SN74ABTR2245 DBRE4R,TEXTISSN74ABT R2245DBR,296-4148-1R ,-SN74ABTR2245DBRR,2 96-4148-1,-296-4148- 1R,296-4148-6R,296-4 148-2,-296-4148-1,-S N74ABTR2245DBRE4,-SN 74ABTR2245DBRG4R,296 -4148-2R,-SN74ABTR22 45DBRG4,296-4148-6,- 296-4148-1 Base Product Number: 74ABTR2245 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1260043-SN74ABTR2245DBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1260043-SN74ABTR2245DBR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1260043-SN74ABTR2245DBR
Win Source Part Number: 1260043-SN74ABTR2245 DBR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABTR Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ABTR2245DBR -TITR,2156-SN74ABTR2 245DBR,-SN74ABTR2245 DBRE4R,TEXTISSN74ABT R2245DBR,296-4148-1R ,-SN74ABTR2245DBRR,2 96-4148-1,-296-4148- 1R,296-4148-6R,296-4 148-2,-296-4148-1,-S N74ABTR2245DBRE4,-SN 74ABTR2245DBRG4R,296 -4148-2R,-SN74ABTR22 45DBRG4,296-4148-6,- 296-4148-1 Base Product Number: 74ABTR2245 Product Status: Obsolete

Win Source Part Number: 1260043-SN74ABTR2245DBR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ABTR
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 12mA, 12mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74ABTR2245DBR-TITR,2156-SN74ABTR2245DBR,-SN74ABTR2245DBRE4R,TEXTISSN74ABTR2245DBR,296-4148-1R,-SN74ABTR2245DBRR,296-4148-1,-296-4148-1R,296-4148-6R,296-4148-2,-296-4148-1,-SN74ABTR2245DBRE4,-SN74ABTR2245DBRG4R,296-4148-2R,-SN74ABTR2245DBRG4,296-4148-6,-296-4148-1
Base Product Number: 74ABTR2245
Product Status: Obsolete

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ABTR2245DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ABTR2245DBR
Buffers, Drivers, Receivers, Transceivers SN74ABTR2245DBR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1260043-SN74ABTR2245DBR SN74ABTR2245DBR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM231LARZ - 860124-ADM231LARZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details