Texas Instruments SN74ABTH25245 25-Ohm Octal Bus Transceivers With 3-State Outputs SN74ABTH25245DW

Description
25-Ohm Octal Bus Transceivers With 3-State Outputs 24-SOIC -40 to 85
Request a Quote
Description
25-Ohm Octal Bus Transceivers With 3-State Outputs 24-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ABTH25245DW is a 25-ohm octal bus transceiver with 3-state outputs in a 24-pin SOIC package, designed for asynchronous communication between data buses. It features bus-hold circuitry, distributed VCC and GND pins to minimize switching noise, and supports incident-wave switching for 25-ohm transmission lines. The device operates over a temperature range of -40°C to 85°C and has a package thermal impedance of 81°C/W. Output current capability is 376 mA on the A port and 128 mA on the B port. ESD protection exceeds 2000 V per MIL-STD-883, Method 3015, and latch-up performance exceeds 500 mA per JEDEC Standard JESD-17.

Datasheet Summary
Powered by GS/AI

The SN74ABTH25245DW is a 25-ohm octal bus transceiver with 3-state outputs in a 24-pin SOIC package, designed for asynchronous communication between data buses. It features bus-hold circuitry, distributed VCC and GND pins to minimize switching noise, and supports incident-wave switching for 25-ohm transmission lines. The device operates over a temperature range of -40°C to 85°C and has a package thermal impedance of 81°C/W. Output current capability is 376 mA on the A port and 128 mA on the B port. ESD protection exceeds 2000 V per MIL-STD-883, Method 3015, and latch-up performance exceeds 500 mA per JEDEC Standard JESD-17.

Suppliers

Company
Product
Description
Supplier Links
SN74ABTH25245 25-Ohm Octal Bus Transceivers With 3-State Outputs - SN74ABTH25245DW - Texas Instruments
Dallas, TX, United States
SN74ABTH25245 25-Ohm Octal Bus Transceivers With 3-State Outputs
SN74ABTH25245DW
SN74ABTH25245 25-Ohm Octal Bus Transceivers With 3-State Outputs SN74ABTH25245DW
25-Ohm Octal Bus Transceivers With 3-State Outputs 24-SOIC -40 to 85

25-Ohm Octal Bus Transceivers With 3-State Outputs 24-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
8-bit 5V SOIC Interface Transceiver IC
704-SN74ABTH25245DW
8-bit 5V SOIC Interface Transceiver IC 704-SN74ABTH25245DW
Octal 8-Bit Bus Transceiver, 3-State, 5V, SOIC Product overview: SN74ABTH25245DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ABTH25245DW can be used for catalog matching and distributor lookup.

Octal 8-Bit Bus Transceiver, 3-State, 5V, SOIC Product overview: SN74ABTH25245DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ABTH25245DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74ABTH25245DW - 1253208-SN74ABTH25245DW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74ABTH25245DW
1253208-SN74ABTH25245DW
Interface - Interface - Drivers, Receivers, Transceivers - SN74ABTH25245DW 1253208-SN74ABTH25245DW
Manufacturer: Texas Instruments Win Source Part Number: 1253208-SN74ABTH2524 5DW Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 80mA, 188mA; 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: 74ABTH25245 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253208-SN74ABTH25245DW
Packaging: Tube
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 80mA, 188mA; 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: 74ABTH25245
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74ABTH25245DW 704-SN74ABTH25245DW 1253208-SN74ABTH25245DW
Product Name SN74ABTH25245 25-Ohm Octal Bus Transceivers With 3-State Outputs 8-bit 5V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74ABTH25245DW
Technology ABT
Device Type Transceiver Transceiver Transceiver
Supply Voltage Other; 5 Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

DS1776QML Pi-Bus Transceiver - 5962-9231701M3A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 8 #
View Details
2 suppliers
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502VEA - Texas Instruments
Specs
Device Type DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 0 #
View Details
AM26C32M Quadruple Differential Line Receiver - 5962-9164001Q2A - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details