The SN74ABTH245DWR is an octal bus transceiver designed for asynchronous communication between data buses. It features high-drive outputs with a maximum output current of 32 mA for high-level outputs and 64 mA for low-level outputs. The device operates within a supply voltage range of 4.5 V to 5.5 V and is characterized for temperatures from -40°C to 85°C. This transceiver includes active bus-hold circuitry that maintains valid logic levels on unused or floating data inputs, eliminating the need for external pull-up or pull-down resistors. It supports hot insertion with Ioff and power-up 3-state capabilities, ensuring outputs are disabled during power down to prevent backflow currents. The device is available in various package options, including a 20-SOIC package, making it suitable for surface mount applications. Engineers considering this product should note its compliance with halogen-free standards and its medium popularity in the market, along with a limited supply and demand status.
Manufacturer: Texas Instruments
Win Source Part Number: 1253206-SN74ABTH245D
Series: 74ABTH
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74ABTH245
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): SN74ABT245ADWR; SN74ABT245DW; SN74ABT245DWR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 1253206-SN74ABTH245DWR | SN74ABTH245DWR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABTH245DWR | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD | Surface Mount; 20-SOIC (0.295\", 7.50mm Width) |