Manufacturer: Texas Instruments
Win Source Part Number: 896396-SN74ABTH245DW
Series: 74ABTH
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74ABTH245
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-33636-5, SN74ABTH245DW-ND, SN74ABTH245DWE4, SN74ABTH245DWE4-ND, SN74ABTH245DWG4, SN74ABTH245DWG4-ND
Bus Transceiver, ABT Series, 8-Func, 8-Bit, True Output, BICMOS, PDSO20
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
| Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 896396-SN74ABTH245DW | SN74ABTH245DW | SN74ABTH245DW |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABTH245DW | Buffers, Drivers, Receivers, Transceivers | |
| Package Type | Surface Mount; Surface Mount | Surface Mount | Surface Mount; 20-SOIC (0.295\", 7.50mm Width) |