The SN74ABTH18652APM is an 18-bit bus transceiver and register device with boundary-scan test circuitry compliant with IEEE Standard 1149.1-1990, packaged in a 64-pin plastic thin quad flat (LQFP) package. It supports multiplexed transmission of real-time and stored data, features active bus-hold on inputs, and operates over a temperature range of -40°C to 85°C. The device includes a 4-wire test access port (TAP) for boundary-scan testing, parallel-signature analysis, and pseudo-random pattern generation, with one boundary-scan cell per I/O pin for improved scan efficiency.
Scan Test Devices With 18-Bit Transceivers And Registers 64-LQFP -40 to 85
Scan Test Devices With 18-Bit Transceivers And Registers 64-LQFP -40 to 85 Product overview: SN74ABTH18652APM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74ABTH18652APM
IC SCAN-TEST-DEV/TXRX 64-LQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ABTH18652APM | 703-SN74ABTH18652APM | SN74ABTH18652APM |
| Product Name | SN74ABTH18652A Scan Test Devices With 18-Bit Transceivers And Registers | Interface Transceiver IC | Integrated Circuits (ICs) - Logic - Specialty Logic |
| Technology | ABT | ||
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS |