Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74ABTH18652APM

Description
Win Source Part Number: 1256265-SN74ABTH1865 2APM Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABTH Package: Tray Standard Package: 160 Mounting: SMD (SMT) Logic Type: Scan Test Device With Transceivers And Registers Number of Bits: 18 Supply Voltage: 4.5V ~ 5.5V Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4137,SN74ABTH18 652APMG4,-SN74ABTH18 652APMG4,-SN74ABTH18 652APMR,TEXTISSN74AB TH18652APM,-296-4137 R,296-4137,-296-4137 ,296-4137R,SN74ABTH1 8652APMG4,-SN74ABTH1 8652APMG4R,2156-SN74 ABTH18652APM Base Product Number: 74ABTH18652
Request a Quote Datasheet
Description
Win Source Part Number: 1256265-SN74ABTH1865 2APM Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABTH Package: Tray Standard Package: 160 Mounting: SMD (SMT) Logic Type: Scan Test Device With Transceivers And Registers Number of Bits: 18 Supply Voltage: 4.5V ~ 5.5V Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4137,SN74ABTH18 652APMG4,-SN74ABTH18 652APMG4,-SN74ABTH18 652APMR,TEXTISSN74AB TH18652APM,-296-4137 R,296-4137,-296-4137 ,296-4137R,SN74ABTH1 8652APMG4,-SN74ABTH1 8652APMG4R,2156-SN74 ABTH18652APM Base Product Number: 74ABTH18652
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256265-SN74ABTH18652APM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256265-SN74ABTH18652APM
Integrated Circuits (ICs) - Logic - Specialty Logic 1256265-SN74ABTH18652APM
Win Source Part Number: 1256265-SN74ABTH1865 2APM Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABTH Package: Tray Standard Package: 160 Mounting: SMD (SMT) Logic Type: Scan Test Device With Transceivers And Registers Number of Bits: 18 Supply Voltage: 4.5V ~ 5.5V Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4137,SN74ABTH18 652APMG4,-SN74ABTH18 652APMG4,-SN74ABTH18 652APMR,TEXTISSN74AB TH18652APM,-296-4137 R,296-4137,-296-4137 ,296-4137R,SN74ABTH1 8652APMG4,-SN74ABTH1 8652APMG4R,2156-SN74 ABTH18652APM Base Product Number: 74ABTH18652

Win Source Part Number: 1256265-SN74ABTH18652APM
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74ABTH
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Logic Type: Scan Test Device With Transceivers And Registers
Number of Bits: 18
Supply Voltage: 4.5V ~ 5.5V
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-4137,SN74ABTH18652APMG4,-SN74ABTH18652APMG4,-SN74ABTH18652APMR,TEXTISSN74ABTH18652APM,-296-4137R,296-4137,-296-4137,296-4137R,SN74ABTH18652APMG4,-SN74ABTH18652APMG4R,2156-SN74ABTH18652APM
Base Product Number: 74ABTH18652

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1256265-SN74ABTH18652APM
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type Scan Test Device With Transceivers And Registers
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Non-inverting
Supply Voltage 5.5 v
Logic Family CMOS; Non-inverting
View Details
 - 74ABT00D,112 - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS; BiCMOS
IC Package Type Other; SO14
View Details
5 suppliers
SN54ACT00 Quadruple 2-Input Positive-NAND Gate - 5962-8769901M2A - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers