The SN74ABTH18646APM is an 18-bit bus transceiver and register with integrated boundary-scan test circuitry compliant with IEEE Standard 1149.1-1990, designed for testability in complex circuit-board assemblies. It is packaged in a 64-pin plastic thin quad flat (LQFP) package with 0.5-mm center-to-center spacings and operates over a temperature range of -40°C to 85°C. The device features active bus-hold circuitry on data inputs, and its B-port outputs include 25-Ω series resistors to reduce signal overshoot and undershoot. It supports multiplexed transmission of real-time and stored data via control inputs OE, DIR, CLKAB, CLKBA, SAB, and SBA, and implements JTAG test access via TDI, TDO, TMS, and TCK pins.
Scan Test Devices With 18-Bit Transceivers And Registers 64-LQFP -40 to 85
18-Bit Bidirectional Transceiver, 5V, BICMOS, LQFP Product overview: SN74ABTH18646APM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74ABTH18646APM
IC SCAN-TEST-DEV/TXRX 64-LQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ABTH18646APM | 703-SN74ABTH18646APM | SN74ABTH18646APM |
| Product Name | SN74ABTH18646A Scan Test Devices With 18-Bit Transceivers And Registers | 5V Interface Transceiver IC | Integrated Circuits (ICs) - Logic - Specialty Logic |
| Technology | ABT | ||
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS |