Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74ABTH18504APMR

Description
Win Source Part Number: 1255997-SN74ABTH1850 4APMR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ABTH Package: Tape & Reel (TR) Number of Circuits: 20-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Scan Test Universal Bus Transceiver Current - Output High, Low: 32mA, 64mA Voltage - Supply: 4.5V ~ 5.5V Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ABTH18504 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255997-SN74ABTH1850 4APMR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ABTH Package: Tape & Reel (TR) Number of Circuits: 20-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Scan Test Universal Bus Transceiver Current - Output High, Low: 32mA, 64mA Voltage - Supply: 4.5V ~ 5.5V Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ABTH18504 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1255997-SN74ABTH18504APMR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1255997-SN74ABTH18504APMR
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1255997-SN74ABTH18504APMR
Win Source Part Number: 1255997-SN74ABTH1850 4APMR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ABTH Package: Tape & Reel (TR) Number of Circuits: 20-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Scan Test Universal Bus Transceiver Current - Output High, Low: 32mA, 64mA Voltage - Supply: 4.5V ~ 5.5V Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ABTH18504 Product Status: Obsolete

Win Source Part Number: 1255997-SN74ABTH18504APMR
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74ABTH
Package: Tape & Reel (TR)
Number of Circuits: 20-Bit
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Scan Test Universal Bus Transceiver
Current - Output High, Low: 32mA, 64mA
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74ABTH18504
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1255997-SN74ABTH18504APMR
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Scan Test Universal Bus Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S15DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Logic - Gates and Inverters - 54H08DM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic Gates - 2222718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Specs
Gate Type Shift Register
Logic Family AHCT
Operating Temperature -40 C (-40 F)
View Details