Texas Instruments Logic - Logic - Specialty Logic - SN74ABTH182652APM SN74ABTH182652APM

Description
Manufacturer: Texas Instruments Win Source Part Number: 794871-SN74ABTH18265 2APM Series: 74ABTH Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-LQFP Mounting: SMD Logic Type: Scan Test Device With Transceivers And Registers Supply Voltage: 4.5 V ~ 5.5 V Resolution: 18 Family Name: SN74ABTH182652 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LQFP (10x10) Introduction Date: July 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 794871-SN74ABTH18265 2APM Series: 74ABTH Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-LQFP Mounting: SMD Logic Type: Scan Test Device With Transceivers And Registers Supply Voltage: 4.5 V ~ 5.5 V Resolution: 18 Family Name: SN74ABTH182652 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LQFP (10x10) Introduction Date: July 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74ABTH182652APM - 794871-SN74ABTH182652APM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74ABTH182652APM
794871-SN74ABTH182652APM
Logic - Logic - Specialty Logic - SN74ABTH182652APM 794871-SN74ABTH182652APM
Manufacturer: Texas Instruments Win Source Part Number: 794871-SN74ABTH18265 2APM Series: 74ABTH Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-LQFP Mounting: SMD Logic Type: Scan Test Device With Transceivers And Registers Supply Voltage: 4.5 V ~ 5.5 V Resolution: 18 Family Name: SN74ABTH182652 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LQFP (10x10) Introduction Date: July 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794871-SN74ABTH182652APM
Series: 74ABTH
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 64-LQFP
Mounting: SMD
Logic Type: Scan Test Device With Transceivers And Registers
Supply Voltage: 4.5 V ~ 5.5 V
Resolution: 18
Family Name: SN74ABTH182652
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-LQFP (10x10)
Introduction Date: July 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 794871-SN74ABTH182652APM
Product Name Logic - Logic - Specialty Logic - SN74ABTH182652APM
Gate Type Scan Test Device With Transceivers And Registers
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1220339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Quad 2-Input NAND, Schmitt - MYXAF54RHC132/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHCT1G02GW,165-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Gates and Inverters - 54LS21FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details