Texas Instruments Logic - Logic - Specialty Logic - SN74ABTH182646APM SN74ABTH182646APM

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253202-SN74ABTH1826 46APM Packaging: Tray Mounting Style: SMD Logic Type: Scan Test Device With Transceivers And Registers Supply Voltage: 4.5V ~ 5.5V Resolution: 18 Categories: Integrated Circuits Supplier Device Package: 64-LQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: 74ABTH182646 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253202-SN74ABTH1826 46APM Packaging: Tray Mounting Style: SMD Logic Type: Scan Test Device With Transceivers And Registers Supply Voltage: 4.5V ~ 5.5V Resolution: 18 Categories: Integrated Circuits Supplier Device Package: 64-LQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: 74ABTH182646 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74ABTH182646APM - 1253202-SN74ABTH182646APM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74ABTH182646APM
1253202-SN74ABTH182646APM
Logic - Logic - Specialty Logic - SN74ABTH182646APM 1253202-SN74ABTH182646APM
Manufacturer: Texas Instruments Win Source Part Number: 1253202-SN74ABTH1826 46APM Packaging: Tray Mounting Style: SMD Logic Type: Scan Test Device With Transceivers And Registers Supply Voltage: 4.5V ~ 5.5V Resolution: 18 Categories: Integrated Circuits Supplier Device Package: 64-LQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: 74ABTH182646 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 1253202-SN74ABTH182646APM
Packaging: Tray
Mounting Style: SMD
Logic Type: Scan Test Device With Transceivers And Registers
Supply Voltage: 4.5V ~ 5.5V
Resolution: 18
Categories: Integrated Circuits
Supplier Device Package: 64-LQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: 74ABTH182646
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1253202-SN74ABTH182646APM
Product Name Logic - Logic - Specialty Logic - SN74ABTH182646APM
Gate Type Scan Test Device With Transceivers And Registers
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2139003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Logic - Logic - Gates and Inverters - 74AHC3G14DC,125 - 1007502-74AHC3G14DC,125 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2 V ~ 5.5 V
Inputs 3
View Details
7 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details