The SN74ABTH182502A is an 18-bit universal bus transceiver with integrated JTAG boundary-scan test circuitry, designed for testing complex circuit-board assemblies. It is packaged in a 64-pin plastic thin quad flat (LQFP) package and operates over the temperature range of -40°C to 85°C. The device features bus-hold circuitry on data inputs, eliminating the need for external pullup resistors, and B-port outputs include 25-ohm series resistors to reduce signal overshoot and undershoot. It complies with IEEE Standard 1149.1-1990 for boundary-scan testing and supports SCOPE instruction set features including parallel-signature analysis, pseudo-random pattern generation, and device identification. Data flow is controllable via separate enable and clock signals for A-to-B and B-to-A directions.
Scan Test Devices With 18-Bit Universal Bus Transceivers 64-LQFP -40 to 85
18-Bit Bidirectional Transceiver, 5.5V, 64mA, LQFP Product overview: SN74ABTH182502APM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 64mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, 64mA, Interface Transceiver IC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74ABTH182502AP
IC SCAN TEST UNIV TXRX 64LQFP
Scan Test Universal Bus Transceiver 18-Bit 64-LQFP (10x10)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ABTH182502APM | 703-SN74ABTH182502APM | SN74ABTH182502APM | SN74ABTH182502APM |
| Product Name | SN74ABTH182502A Scan Test Devices With 18-Bit Universal Bus Transceivers | 5.5V 64mA Interface Transceiver IC | Integrated Circuits (ICs) - Logic - Specialty Logic | Universal Bus Functions |
| Technology | ABT | |||
| Device Type | Transceiver | Transceiver | Line / Bus Controller | |
| Features | RoHS | RoHS | RoHS |