Texas Instruments SN74ABTH16823 18-Bit Bus-Interface Flip-Flops With 3-State Outputs SN74ABTH16823DLR

Description
18-Bit Bus-Interface Flip-Flops With 3-State Outputs 56-SSOP -40 to 85
Request a Quote
Description
18-Bit Bus-Interface Flip-Flops With 3-State Outputs 56-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

18-bit bus-interface flip-flops with 3-state outputs in a 56-pin SSOP (DL) package, characterized for operation from -40°C to 85°C, featuring bus-hold circuitry, high-drive outputs (-32 mA IOH, 64 mA IOL), and distributed VCC and GND pins to minimize switching noise.

Datasheet Summary
Powered by GS/AI

18-bit bus-interface flip-flops with 3-state outputs in a 56-pin SSOP (DL) package, characterized for operation from -40°C to 85°C, featuring bus-hold circuitry, high-drive outputs (-32 mA IOH, 64 mA IOL), and distributed VCC and GND pins to minimize switching noise.

Suppliers

Company
Product
Description
Supplier Links
SN74ABTH16823 18-Bit Bus-Interface Flip-Flops With 3-State Outputs - SN74ABTH16823DLR - Texas Instruments
Dallas, TX, United States
SN74ABTH16823 18-Bit Bus-Interface Flip-Flops With 3-State Outputs
SN74ABTH16823DLR
SN74ABTH16823 18-Bit Bus-Interface Flip-Flops With 3-State Outputs SN74ABTH16823DLR
18-Bit Bus-Interface Flip-Flops With 3-State Outputs 56-SSOP -40 to 85

18-Bit Bus-Interface Flip-Flops With 3-State Outputs 56-SSOP -40 to 85

Buy Now Datasheet
Flip Flops - 296-4130-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4130-2-ND
Flip Flops 296-4130-2-ND
"Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)"

"Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258695-SN74ABTH16823DLR
Integrated Circuits (ICs) - Logic - Flip Flops 1258695-SN74ABTH16823DLR
Win Source Part Number: 1258695-SN74ABTH1682 3DLR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ABTH Type: D-Type Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Function: Master Reset Number of Elements: 2 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 4 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 150 MHz ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 500 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4130-1R,-296-41 30-1,74ABTH16823DLRG 4,296-4130-1R,TEXTIS SN74ABTH16823DLR,-SN 74ABTH16823DLRR,296- 4130-2,296-4130-1,-2 96-4130-1,74ABTH1682 3DLRG4,296-4130-6,21 56-SN74ABTH16823DLR, 296-4130-2R,-74ABTH1 6823DLRG4,-74ABTH168 23DLRG4R,296-4130-6R Base Product Number: 74ABTH16823

Win Source Part Number: 1258695-SN74ABTH16823DLR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74ABTH
Type: D-Type
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Function: Master Reset
Number of Elements: 2
Number of Bits per Element: 9
Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 4 pF
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 150 MHz
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 500 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-4130-1R,-296-4130-1,74ABTH16823DLRG4,296-4130-1R,TEXTISSN74ABTH16823DLR,-SN74ABTH16823DLRR,296-4130-2,296-4130-1,-296-4130-1,74ABTH16823DLRG4,296-4130-6,2156-SN74ABTH16823DLR,296-4130-2R,-74ABTH16823DLRG4,-74ABTH16823DLRG4R,296-4130-6R
Base Product Number: 74ABTH16823

Buy Now Datasheet
Flip Flops - SN74ABTH16823DLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Buy Now
Logic - Flip Flops - SN74ABTH16823DLR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ABTH16823DLR
Logic - Flip Flops SN74ABTH16823DLR
IC FF D-TYPE DUAL 9BIT 56SSOP

IC FF D-TYPE DUAL 9BIT 56SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ABTH16823DLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ABTH16823DLR
Integrated Circuits (ICs) - Logic - Flip Flops SN74ABTH16823DLR
IC FF D-TYPE DUAL 9BIT 56SSOP

IC FF D-TYPE DUAL 9BIT 56SSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ABTH16823DLR 296-4130-2-ND 1258695-SN74ABTH16823DLR SN74ABTH16823DLR SN74ABTH16823DLR SN74ABTH16823DLR
Product Name SN74ABTH16823 18-Bit Bus-Interface Flip-Flops With 3-State Outputs Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 6.8 ns 5.5 ns 5.5 ns
fMAX 150 MHz 150 MHz 150 MHz
Operating Current 80 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74175DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074DR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
7 suppliers