Texas Instruments High-Performance Analog Logic - Flip Flops SN74ABTH16823DGGR

Description
IC FF D-TYPE DUAL 9BIT 56TSSOP
Datasheet
Description
IC FF D-TYPE DUAL 9BIT 56TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - SN74ABTH16823DGGR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ABTH16823DGGR
Logic - Flip Flops SN74ABTH16823DGGR
IC FF D-TYPE DUAL 9BIT 56TSSOP

IC FF D-TYPE DUAL 9BIT 56TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ABTH16823DGGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ABTH16823DGGR
Integrated Circuits (ICs) - Logic - Flip Flops SN74ABTH16823DGGR
IC FF D-TYPE DUAL 9BIT 56TSSOP

IC FF D-TYPE DUAL 9BIT 56TSSOP

Supplier's Site
Flip Flops - SN74ABTH16823DGGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Buy Now

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ABTH16823DGGR SN74ABTH16823DGGR SN74ABTH16823DGGR
Product Name Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
fMAX 150 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC273MTCX - Lingto Electronic Limited
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Single D-type flip-flop with set and reset; positive edge trigger - 74LVC1G74DC-Q100H - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +6.5
View Details
7 suppliers
74AC16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74AC16374DL - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3V; 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
7 suppliers