Texas Instruments TSSOP Logic IC SN74ABTH16460DGGR

Description
ABT SERIES, 4-BIT EXCHANGER, TRUE OUTPUT, PDSO56, PLASTIC, TSSOP-56 Product overview: SN74ABTH16460DGGR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74ABTH16460DGG R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ABT SERIES, 4-BIT EXCHANGER, TRUE OUTPUT, PDSO56, PLASTIC, TSSOP-56 Product overview: SN74ABTH16460DGGR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74ABTH16460DGG R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSSOP Logic IC - 703-SN74ABTH16460DGGR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ABT SERIES, 4-BIT EXCHANGER, TRUE OUTPUT, PDSO56, PLASTIC, TSSOP-56 Product overview: SN74ABTH16460DGGR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74ABTH16460DGG R can be used for catalog matching and distributor lookup.

ABT SERIES, 4-BIT EXCHANGER, TRUE OUTPUT, PDSO56, PLASTIC, TSSOP-56 Product overview: SN74ABTH16460DGGR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74ABTH16460DGGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256267-SN74ABTH16460DGGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256267-SN74ABTH16460DGGR
Integrated Circuits (ICs) - Logic - Specialty Logic 1256267-SN74ABTH16460DGGR
Win Source Part Number: 1256267-SN74ABTH1646 0DGGR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABTH Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: 4-TO-1 Multiplexed/Demultip lexed Transceivers Number of Bits: 5 Supply Voltage: 4.75V ~ 5.5V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -74ABTH16460DGGRG4,- 74ABTH16460DGGRE4,29 6-4127-1,-74ABTH1646 0DGGRE4R,296-4127-2, -296-4127-1,-296-412 7-1,296-4127-6,-74AB TH16460DGGRG4R,-SN74 ABTH16460DGGRR Base Product Number: 74ABTH16460 Product Status: Obsolete

Win Source Part Number: 1256267-SN74ABTH16460DGGR
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74ABTH
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: 4-TO-1 Multiplexed/Demultiplexed Transceivers
Number of Bits: 5
Supply Voltage: 4.75V ~ 5.5V
Package / Case: 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 56-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -74ABTH16460DGGRG4,-74ABTH16460DGGRE4,296-4127-1,-74ABTH16460DGGRE4R,296-4127-2,-296-4127-1,-296-4127-1,296-4127-6,-74ABTH16460DGGRG4R,-SN74ABTH16460DGGRR
Base Product Number: 74ABTH16460
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SN74ABTH16460DGGR 1256267-SN74ABTH16460DGGR
Product Name TSSOP Logic IC Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type Transceiver 4-TO-1 Multiplexed/Demultiplexed Transceivers
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family CMOS; Or
View Details
Quad 2-input NAND Schmitt trigger - 74AHC132PW-Q100J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
7 suppliers