Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ABTH16245DLG4

Description
Win Source Part Number: 1260047-SN74ABTH1624 5DLG4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABTH Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ABTH16245
Request a Quote Datasheet
Description
Win Source Part Number: 1260047-SN74ABTH1624 5DLG4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABTH Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ABTH16245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1260047-SN74ABTH16245DLG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1260047-SN74ABTH16245DLG4
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1260047-SN74ABTH16245DLG4
Win Source Part Number: 1260047-SN74ABTH1624 5DLG4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABTH Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ABTH16245

Win Source Part Number: 1260047-SN74ABTH16245DLG4
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ABTH
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74ABTH16245

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ABTH16245DLG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ABTH16245DLG4
Buffers, Drivers, Receivers, Transceivers SN74ABTH16245DLG4
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1260047-SN74ABTH16245DLG4 SN74ABTH16245DLG4
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 48-BSSOP (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3222CP - 874154-ICL3222CP - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details