Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABTH16245DGVR SN74ABTH16245DGVR

Description
Bus Transceiver, ABT Series, 16-Func, 8-Bit, True Output, BICMOS, PDSO48
Request a Quote Datasheet
Description
Bus Transceiver, ABT Series, 16-Func, 8-Bit, True Output, BICMOS, PDSO48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74ABTH16245DGVR - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, ABT Series, 16-Func, 8-Bit, True Output, BICMOS, PDSO48

Bus Transceiver, ABT Series, 16-Func, 8-Bit, True Output, BICMOS, PDSO48

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABTH16245DGVR - 1253199-SN74ABTH16245DGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABTH16245DGVR
1253199-SN74ABTH16245DGVR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABTH16245DGVR 1253199-SN74ABTH16245DGVR
Manufacturer: Texas Instruments Win Source Part Number: 1253199-SN74ABTH1624 5DGVR Series: 74ABTH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: SN74ABTH16245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TVSOP Alternative Parts (Cross-Reference): BH16245BDL; 74ABTH16245BDGG; 74ABT16245CSSC_Q; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253199-SN74ABTH16245DGVR
Series: 74ABTH
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 8
Family Name: SN74ABTH16245
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TVSOP
Alternative Parts (Cross-Reference): BH16245BDL; 74ABTH16245BDGG; 74ABT16245CSSC_Q;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ABTH16245DGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ABTH16245DGVR
Buffers, Drivers, Receivers, Transceivers SN74ABTH16245DGVR
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TVSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TVSOP

Buy Now
IC BUS TRANSCVR 16BIT 48TVSOP - 815-SN74ABTH16245DGVR - Utmel Electronic Limited
Hong Kong, China
IC BUS TRANSCVR 16BIT 48TVSOP
815-SN74ABTH16245DGVR
IC BUS TRANSCVR 16BIT 48TVSOP 815-SN74ABTH16245DGVR
IC BUS TRANSCVR 16BIT 48TVSOP

IC BUS TRANSCVR 16BIT 48TVSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number SN74ABTH16245DGVR 1253199-SN74ABTH16245DGVR SN74ABTH16245DGVR 815-SN74ABTH16245DGVR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABTH16245DGVR Buffers, Drivers, Receivers, Transceivers IC BUS TRANSCVR 16BIT 48TVSOP
Package Type Surface Mount Surface Mount; SMD Surface Mount; 48-TFSOP (0.173\", 4.40mm Width) Surface Mount; 48-TFSOP (0.173, 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details