Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABTH16244DLR SN74ABTH16244DLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253197-SN74ABTH1624 4DLR Series: 74ABTH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 4 Number of Bits per Element: 4 Family Name: SN74ABTH16244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): 74ABT16244CSSC; 74ABT16244CSSCX_NL; 74ABT16244CSSCX; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253197-SN74ABTH1624 4DLR Series: 74ABTH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 4 Number of Bits per Element: 4 Family Name: SN74ABTH16244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): 74ABT16244CSSC; 74ABT16244CSSCX_NL; 74ABT16244CSSCX; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABTH16244DLR - 1253197-SN74ABTH16244DLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABTH16244DLR
1253197-SN74ABTH16244DLR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABTH16244DLR 1253197-SN74ABTH16244DLR
Manufacturer: Texas Instruments Win Source Part Number: 1253197-SN74ABTH1624 4DLR Series: 74ABTH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 4 Number of Bits per Element: 4 Family Name: SN74ABTH16244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): 74ABT16244CSSC; 74ABT16244CSSCX_NL; 74ABT16244CSSCX; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253197-SN74ABTH16244DLR
Series: 74ABTH
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 4
Number of Bits per Element: 4
Family Name: SN74ABTH16244
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): 74ABT16244CSSC; 74ABT16244CSSCX_NL; 74ABT16244CSSCX;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1253197-SN74ABTH16244DLR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABTH16244DLR
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details