Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABTH162245DLR SN74ABTH162245DLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 794870-SN74ABTH16224 5DLR Series: 74ABTH Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA; 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: SN74ABTH162245 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): 74ABT16245CSSC_Q; 74ABT16245CSSC_NL; 74ABT16245CSSCX_Q; 74ABT16245CSSCX_NL; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Mexico, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 794870-SN74ABTH16224 5DLR Series: 74ABTH Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA; 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: SN74ABTH162245 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): 74ABT16245CSSC_Q; 74ABT16245CSSC_NL; 74ABT16245CSSCX_Q; 74ABT16245CSSCX_NL; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Mexico, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABTH162245DLR - 794870-SN74ABTH162245DLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABTH162245DLR
794870-SN74ABTH162245DLR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABTH162245DLR 794870-SN74ABTH162245DLR
Manufacturer: Texas Instruments Win Source Part Number: 794870-SN74ABTH16224 5DLR Series: 74ABTH Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA; 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: SN74ABTH162245 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): 74ABT16245CSSC_Q; 74ABT16245CSSC_NL; 74ABT16245CSSCX_Q; 74ABT16245CSSCX_NL; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Mexico, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794870-SN74ABTH162245DLR
Series: 74ABTH
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 12mA, 12mA; 32mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Family Name: SN74ABTH162245
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): 74ABT16245CSSC_Q; 74ABT16245CSSC_NL; 74ABT16245CSSCX_Q; 74ABT16245CSSCX_NL;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ABTH162245DLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ABTH162245DLR
Buffers, Drivers, Receivers, Transceivers SN74ABTH162245DLR
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 794870-SN74ABTH162245DLR SN74ABTH162245DLR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABTH162245DLR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 48-BSSOP (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details