Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ABTH162245DGVR

Description
Win Source Part Number: 1260053-SN74ABTH1622 45DGVR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABTH Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 12mA, 12mA; 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 48-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4121-1R,296-4121 -6R,-296-4121-1R,TEX TISSN74ABTH162245DGV R,-74ABTH162245DGVRE 4R,-SN74ABTH162245DG VRR,296-4121-1,296-4 121-2,-296-4121-1,-7 4ABTH162245DGVRG4,-7 4ABTH162245DGVRE4,29 6-4121-6,296-4121-2R ,-74ABTH162245DGVRG4 R,2156-SN74ABTH16224 5DGVR,-296-4121-1,21 56-SN74ABTH162245DGV R-TITR Base Product Number: 74ABTH162245 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1260053-SN74ABTH1622 45DGVR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABTH Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 12mA, 12mA; 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 48-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4121-1R,296-4121 -6R,-296-4121-1R,TEX TISSN74ABTH162245DGV R,-74ABTH162245DGVRE 4R,-SN74ABTH162245DG VRR,296-4121-1,296-4 121-2,-296-4121-1,-7 4ABTH162245DGVRG4,-7 4ABTH162245DGVRE4,29 6-4121-6,296-4121-2R ,-74ABTH162245DGVRG4 R,2156-SN74ABTH16224 5DGVR,-296-4121-1,21 56-SN74ABTH162245DGV R-TITR Base Product Number: 74ABTH162245 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1260053-SN74ABTH162245DGVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1260053-SN74ABTH162245DGVR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1260053-SN74ABTH162245DGVR
Win Source Part Number: 1260053-SN74ABTH1622 45DGVR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABTH Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 12mA, 12mA; 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 48-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4121-1R,296-4121 -6R,-296-4121-1R,TEX TISSN74ABTH162245DGV R,-74ABTH162245DGVRE 4R,-SN74ABTH162245DG VRR,296-4121-1,296-4 121-2,-296-4121-1,-7 4ABTH162245DGVRG4,-7 4ABTH162245DGVRE4,29 6-4121-6,296-4121-2R ,-74ABTH162245DGVRG4 R,2156-SN74ABTH16224 5DGVR,-296-4121-1,21 56-SN74ABTH162245DGV R-TITR Base Product Number: 74ABTH162245 Product Status: Obsolete

Win Source Part Number: 1260053-SN74ABTH162245DGVR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ABTH
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 12mA, 12mA; 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 48-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 48-TVSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-4121-1R,296-4121-6R,-296-4121-1R,TEXTISSN74ABTH162245DGVR,-74ABTH162245DGVRE4R,-SN74ABTH162245DGVRR,296-4121-1,296-4121-2,-296-4121-1,-74ABTH162245DGVRG4,-74ABTH162245DGVRE4,296-4121-6,296-4121-2R,-74ABTH162245DGVRG4R,2156-SN74ABTH162245DGVR,-296-4121-1,2156-SN74ABTH162245DGVR-TITR
Base Product Number: 74ABTH162245
Product Status: Obsolete

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ABTH162245DGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ABTH162245DGVR
Buffers, Drivers, Receivers, Transceivers SN74ABTH162245DGVR
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TVSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TVSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1260053-SN74ABTH162245DGVR SN74ABTH162245DGVR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 48-TFSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Ultra-Wideband (UWB) Transceiver Development Kit - QM33120WDK1 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
View Details