The SN74ABTE16246 is an 11-bit noninverting bus transceiver with 3-state and open-collector outputs, designed for asynchronous two-way communication between buses. It features an equivalent 25-Ω series damping resistor on the B port, bus-hold circuitry on all inputs, and a V_CC_BIAS pin to minimize signal distortion during live insertion. The device supports the VME64 ETL specification and has high-drive capabilities of -60 mA output high and 90 mA output low. It is housed in a 48-pin SSOP (DL) package, with an operating temperature range of -40°C to 85°C. The output enable (OE) input isolates the buses when high, and direction control (DIR) determines data flow between A and B ports.
11-Bit Incident-Wave Switching Bus Transceivers With 3-State and Open-Collector Outputs 48-SSOP -40 to 85
11-Bit BICMOS Transceiver, 5V, 4.6ns, 48-SSOP Product overview: SN74ABTE16246DLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SSOP, Interface Transceiver IC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74ABTE16246DLR
IC 11BIT I-WS BUS TXRX 48-SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ABTE16246DLR | 703-SN74ABTE16246DLR | SN74ABTE16246DLR |
| Product Name | SN74ABTE16246 11-Bit Incident-Wave Switching Bus Transceivers With 3-State and Open-Collector Outputs | 5V SSOP Interface Transceiver IC | Integrated Circuits (ICs) - Logic - Specialty Logic |
| Technology | ABTE | ||
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS |