Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74ABTE16246DL

Description
Win Source Part Number: 1256268-SN74ABTE1624 6DL Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABTE Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Incident-Wave Switching Bus Transceivers Number of Bits: 11 Supply Voltage: 4.5V ~ 5.5V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ABTE16246DLG4R, 296-4120-5,TEXTISSN7 4ABTE16246DL,-296-41 20-5,-SN74ABTE16246D LR,-SN74ABTE16246DLG 4,296-4120-5R,-296-4 120-5,2156-SN74ABTE1 6246DL Base Product Number: 74ABTE16246
Request a Quote Datasheet
Description
Win Source Part Number: 1256268-SN74ABTE1624 6DL Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABTE Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Incident-Wave Switching Bus Transceivers Number of Bits: 11 Supply Voltage: 4.5V ~ 5.5V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ABTE16246DLG4R, 296-4120-5,TEXTISSN7 4ABTE16246DL,-296-41 20-5,-SN74ABTE16246D LR,-SN74ABTE16246DLG 4,296-4120-5R,-296-4 120-5,2156-SN74ABTE1 6246DL Base Product Number: 74ABTE16246
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256268-SN74ABTE16246DL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256268-SN74ABTE16246DL
Integrated Circuits (ICs) - Logic - Specialty Logic 1256268-SN74ABTE16246DL
Win Source Part Number: 1256268-SN74ABTE1624 6DL Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABTE Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Incident-Wave Switching Bus Transceivers Number of Bits: 11 Supply Voltage: 4.5V ~ 5.5V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ABTE16246DLG4R, 296-4120-5,TEXTISSN7 4ABTE16246DL,-296-41 20-5,-SN74ABTE16246D LR,-SN74ABTE16246DLG 4,296-4120-5R,-296-4 120-5,2156-SN74ABTE1 6246DL Base Product Number: 74ABTE16246

Win Source Part Number: 1256268-SN74ABTE16246DL
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74ABTE
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Incident-Wave Switching Bus Transceivers
Number of Bits: 11
Supply Voltage: 4.5V ~ 5.5V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74ABTE16246DLG4R,296-4120-5,TEXTISSN74ABTE16246DL,-296-4120-5,-SN74ABTE16246DLR,-SN74ABTE16246DLG4,296-4120-5R,-296-4120-5,2156-SN74ABTE16246DL
Base Product Number: 74ABTE16246

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1256268-SN74ABTE16246DL
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type Incident-Wave Switching Bus Transceivers
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1658851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
SN54ACT08 Quadruple 2-Input Positive-AND Gates - 5962-8954702DA - Texas Instruments
Specs
Gate Type AND
Logic Family ACT
Propagation Delay 10 ns
View Details
Quad 2-input EXCLUSIVE-OR gate - 74AHCT86PW,118 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
9 suppliers