Manufacturer: Texas Instruments
Win Source Part Number: 1253196-SN74ABTE1624
Series: 74ABTE
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: Incident-Wave Switching Bus Transceivers
Supply Voltage: 4.5 V ~ 5.5 V
Resolution: 11
Family Name: SN74ABTE16246
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): SN74ABTE16246DLG4; SN74ABTE16246DLR; SN74ABTE16246DL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 1253196-SN74ABTE16246DGGR |
| Product Name | Logic - Logic - Specialty Logic - SN74ABTE16246DGGR |
| Gate Type | Incident-Wave Switching Bus Transceivers |