Texas Instruments Logic - Logic - Specialty Logic - SN74ABTE16245DLR SN74ABTE16245DLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253195-SN74ABTE1624 5DLR Series: 74ABTE Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Incident-Wave Switching Bus Transceivers Supply Voltage: 4.5 V ~ 5.5 V Resolution: 16 Family Name: SN74ABTE16245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): 74ABTE16245DGGR; 74ABTE16245DGGE4; 74ABTE16245DGGG4; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253195-SN74ABTE1624 5DLR Series: 74ABTE Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Incident-Wave Switching Bus Transceivers Supply Voltage: 4.5 V ~ 5.5 V Resolution: 16 Family Name: SN74ABTE16245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): 74ABTE16245DGGR; 74ABTE16245DGGE4; 74ABTE16245DGGG4; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74ABTE16245DLR - 1253195-SN74ABTE16245DLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74ABTE16245DLR
1253195-SN74ABTE16245DLR
Logic - Logic - Specialty Logic - SN74ABTE16245DLR 1253195-SN74ABTE16245DLR
Manufacturer: Texas Instruments Win Source Part Number: 1253195-SN74ABTE1624 5DLR Series: 74ABTE Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Incident-Wave Switching Bus Transceivers Supply Voltage: 4.5 V ~ 5.5 V Resolution: 16 Family Name: SN74ABTE16245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): 74ABTE16245DGGR; 74ABTE16245DGGE4; 74ABTE16245DGGG4; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253195-SN74ABTE16245DLR
Series: 74ABTE
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Incident-Wave Switching Bus Transceivers
Supply Voltage: 4.5 V ~ 5.5 V
Resolution: 16
Family Name: SN74ABTE16245
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): 74ABTE16245DGGR; 74ABTE16245DGGE4; 74ABTE16245DGGG4;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1253195-SN74ABTE16245DLR
Product Name Logic - Logic - Specialty Logic - SN74ABTE16245DLR
Gate Type Incident-Wave Switching Bus Transceivers
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-3137-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
4 suppliers
Logic Gates - 2139004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Hex Inverter, Open Drain - MYXAP54RHC05/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 5453DM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details