16-bit noninverting 3-state bus transceivers designed for synchronous two-way communication between data buses, available in a 48-pin SSOP package (DL) with a -40°C to 85°C operating temperature range. The device supports incident-wave switching with 25-Ω series damping resistors on the B port, operates with a 4.5 V to 5.5 V supply voltage, and features bus-hold circuitry on data inputs. Outputs drive up to 90 mA low and -60 mA high, and support VME64 ETL specification. OE input enables high-impedance state for bus isolation.
16-bit Incident-Wave Switching Bus Transceivers With 3-State Outputs 48-SSOP -40 to 85
16-Bit 3-State Bus Transceiver, BICMOS, 5V, SSOP Product overview: SN74ABTE16245DLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74ABTE16245DLR
IC 16BIT I-WS BUS TXRX 48-SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ABTE16245DLR | 703-SN74ABTE16245DLR | SN74ABTE16245DLR |
| Product Name | SN74ABTE16245 16-bit Incident-Wave Switching Bus Transceivers With 3-State Outputs | 16-bit 5V SSOP Interface Transceiver IC | Integrated Circuits (ICs) - Logic - Specialty Logic |
| Technology | ABTE | ||
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS |