Texas Instruments Logic - Logic - Specialty Logic - SN74ABTE16245DGGR SN74ABTE16245DGGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 896395-SN74ABTE16245 DGGR Series: 74ABTE Operating Temperature Range: -40°C ~ 85°C Features: Incident-Wave Switching Bus Transceivers IC 48-TSSOP Package: 48-TFSOP (0.240", 6.10mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74ABTE16245 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -74ABTE16245DGGRE4-N DR, -296-9755-1-ND, -296-9755-1, -74ABTE16245DGGRG4, -74ABTE16245DGGRE4, 296-9755-1, 296-9755-2, 74ABTE16245DGGRE4-ND , 296-9755-6, -SN74ABTE16245DGGR-N DR, 74ABTE16245DGGRG4, 74ABTE16245DGGRG4-ND , 74ABTE16245DGGRE4, -74ABTE16245DGGRG4-N DR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896395-SN74ABTE16245 DGGR Series: 74ABTE Operating Temperature Range: -40°C ~ 85°C Features: Incident-Wave Switching Bus Transceivers IC 48-TSSOP Package: 48-TFSOP (0.240", 6.10mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74ABTE16245 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -74ABTE16245DGGRE4-N DR, -296-9755-1-ND, -296-9755-1, -74ABTE16245DGGRG4, -74ABTE16245DGGRE4, 296-9755-1, 296-9755-2, 74ABTE16245DGGRE4-ND , 296-9755-6, -SN74ABTE16245DGGR-N DR, 74ABTE16245DGGRG4, 74ABTE16245DGGRG4-ND , 74ABTE16245DGGRE4, -74ABTE16245DGGRG4-N DR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74ABTE16245DGGR - 896395-SN74ABTE16245DGGR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74ABTE16245DGGR
896395-SN74ABTE16245DGGR
Logic - Logic - Specialty Logic - SN74ABTE16245DGGR 896395-SN74ABTE16245DGGR
Manufacturer: Texas Instruments Win Source Part Number: 896395-SN74ABTE16245 DGGR Series: 74ABTE Operating Temperature Range: -40°C ~ 85°C Features: Incident-Wave Switching Bus Transceivers IC 48-TSSOP Package: 48-TFSOP (0.240", 6.10mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74ABTE16245 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -74ABTE16245DGGRE4-N DR, -296-9755-1-ND, -296-9755-1, -74ABTE16245DGGRG4, -74ABTE16245DGGRE4, 296-9755-1, 296-9755-2, 74ABTE16245DGGRE4-ND , 296-9755-6, -SN74ABTE16245DGGR-N DR, 74ABTE16245DGGRG4, 74ABTE16245DGGRG4-ND , 74ABTE16245DGGRE4, -74ABTE16245DGGRG4-N DR

Manufacturer: Texas Instruments
Win Source Part Number: 896395-SN74ABTE16245DGGR
Series: 74ABTE
Operating Temperature Range: -40°C ~ 85°C
Features: Incident-Wave Switching Bus Transceivers IC 48-TSSOP
Package: 48-TFSOP (0.240", 6.10mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74ABTE16245
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -74ABTE16245DGGRE4-NDR, -296-9755-1-ND, -296-9755-1, -74ABTE16245DGGRG4, -74ABTE16245DGGRE4, 296-9755-1, 296-9755-2, 74ABTE16245DGGRE4-ND, 296-9755-6, -SN74ABTE16245DGGR-NDR, 74ABTE16245DGGRG4, 74ABTE16245DGGRG4-ND, 74ABTE16245DGGRE4, -74ABTE16245DGGRG4-NDR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 896395-SN74ABTE16245DGGR
Product Name Logic - Logic - Specialty Logic - SN74ABTE16245DGGR
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F13DMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Quad 2-input OR gate - 74ABT32PW,118 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
Operating Temperature 85 C (185 F)
View Details
8 suppliers
Logic Gates - 7705305P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details