Texas Instruments Logic - Logic - Specialty Logic - SN74ABT8996PW SN74ABT8996PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 136272-SN74ABT8996PW Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Addressable Scan Ports Number of Bits: 10 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 136272-SN74ABT8996PW Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Addressable Scan Ports Number of Bits: 10 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74ABT8996PW - 136272-SN74ABT8996PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74ABT8996PW
136272-SN74ABT8996PW
Logic - Logic - Specialty Logic - SN74ABT8996PW 136272-SN74ABT8996PW
Manufacturer: Texas Instruments Win Source Part Number: 136272-SN74ABT8996PW Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Addressable Scan Ports Number of Bits: 10 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 136272-SN74ABT8996PW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Addressable Scan Ports
Number of Bits: 10
Supply Voltage: 4.5 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 136272-SN74ABT8996PW
Product Name Logic - Logic - Specialty Logic - SN74ABT8996PW
Gate Type Addressable Scan Ports
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4001BDMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Logic Gates - 2138998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
8-Channel Transceiver - MYXAF54RHC245/V - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details