The SN74ABT8996PW is a 10-bit addressable scan port designed to extend IEEE Std 1149.1-1990 JTAG test access port functionality across multidrop backplane interfaces. It features a 24-pin TSSOP (PW) package with dimensions of 530 mm length, 10.2 mm width, and 3600 µm thickness. The device supports primary-to-secondary
10-Bit Addressable Scan Ports Multidrop-Addressabl
10-Bit Addressable Scan Ports Multidrop-Addressabl
IC ADDRESSABLE SCAN PORT 24TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ABT8996PW | 703-SN74ABT8996PW | SN74ABT8996PW |
| Product Name | SN74ABT8996 10-Bit Addressable Scan Ports Multidrop-Addressable IEEE STD 1194.1 (JTAG) TAP Transceivers | TSSOP Interface Transceiver IC | Integrated Circuits (ICs) - Logic - Specialty Logic |
| Technology | ABT | ||
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS |