Texas Instruments Logic - Logic - Specialty Logic - SN74ABT8996DWR SN74ABT8996DWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 808116-SN74ABT8996DW R Packaging: Reel Mounting Style: SMD Logic Type: Addressable Scan Ports Number of Bits: 10 Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete (End Of Life) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Part Number Series: 74ABT8996
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 808116-SN74ABT8996DW R Packaging: Reel Mounting Style: SMD Logic Type: Addressable Scan Ports Number of Bits: 10 Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete (End Of Life) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Part Number Series: 74ABT8996
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74ABT8996DWR - 808116-SN74ABT8996DWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74ABT8996DWR
808116-SN74ABT8996DWR
Logic - Logic - Specialty Logic - SN74ABT8996DWR 808116-SN74ABT8996DWR
Manufacturer: Texas Instruments Win Source Part Number: 808116-SN74ABT8996DW R Packaging: Reel Mounting Style: SMD Logic Type: Addressable Scan Ports Number of Bits: 10 Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete (End Of Life) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Part Number Series: 74ABT8996

Manufacturer: Texas Instruments
Win Source Part Number: 808116-SN74ABT8996DWR
Packaging: Reel
Mounting Style: SMD
Logic Type: Addressable Scan Ports
Number of Bits: 10
Supply Voltage: 4.5V ~ 5.5V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Part Number Series: 74ABT8996

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 808116-SN74ABT8996DWR
Product Name Logic - Logic - Specialty Logic - SN74ABT8996DWR
Gate Type Addressable Scan Ports
Unlock Full Specs
to access all available technical data

Similar Products

Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
Dual 2-input AND gate - 74AHCT2G08DC,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
7 suppliers
Logic Gates - 7512771P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Hex Inverter, Schmitt - MYXAF54RHC14/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details