Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74ABT8996DW

Description
Win Source Part Number: 1256277-SN74ABT8996D W Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABT Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Addressable Scan Ports Number of Bits: 10 Supply Voltage: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 160-NFBGA (9x13) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4117-5R,TEXTISSN 74ABT8996DW,-296-411 7-5,2156-SN74ABT8996 DW,-296-4117-5,296-4 117-5,-SN74ABT8996DW R Base Product Number: 74ABT8996
Request a Quote Datasheet
Description
Win Source Part Number: 1256277-SN74ABT8996D W Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABT Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Addressable Scan Ports Number of Bits: 10 Supply Voltage: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 160-NFBGA (9x13) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4117-5R,TEXTISSN 74ABT8996DW,-296-411 7-5,2156-SN74ABT8996 DW,-296-4117-5,296-4 117-5,-SN74ABT8996DW R Base Product Number: 74ABT8996
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256277-SN74ABT8996DW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256277-SN74ABT8996DW
Integrated Circuits (ICs) - Logic - Specialty Logic 1256277-SN74ABT8996DW
Win Source Part Number: 1256277-SN74ABT8996D W Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABT Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Addressable Scan Ports Number of Bits: 10 Supply Voltage: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 160-NFBGA (9x13) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4117-5R,TEXTISSN 74ABT8996DW,-296-411 7-5,2156-SN74ABT8996 DW,-296-4117-5,296-4 117-5,-SN74ABT8996DW R Base Product Number: 74ABT8996

Win Source Part Number: 1256277-SN74ABT8996DW
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74ABT
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Addressable Scan Ports
Number of Bits: 10
Supply Voltage: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 160-NFBGA (9x13)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-4117-5R,TEXTISSN74ABT8996DW,-296-4117-5,2156-SN74ABT8996DW,-296-4117-5,296-4117-5,-SN74ABT8996DWR
Base Product Number: 74ABT8996

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1256277-SN74ABT8996DW
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type Addressable Scan Ports
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 54F64DM - 1129240-54F64DM - Win Source Electronics
Specs
Gate Type NOT
View Details
4 suppliers
Logic - Gates and Inverters - 54LS08LMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic Gates - 7989039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details
2-input EXCLUSIVE-OR gate - 74AHC1G86GV-Q100,1 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
6 suppliers