Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74ABT8952DWR

Description
Win Source Part Number: 1256291-SN74ABT8952D WR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABT Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Scan Test Device with Registered Bus Transceiver Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ABT8952DWRG4,SN7 4ABT8952DWRE4,296-29 238-6,SN74ABT8952DWR E4,296-29238-2,296-2 9238-1,-SN74ABT8952D WRR,2156-SN74ABT8952 DWR,-SN74ABT8952DWRE 4,-SN74ABT8952DWRG4, SN74ABT8952DWR,-296- 29238-1,TEXTISSN74AB T8952DWR,SN74ABT8952 DWRG4,2156-SN74ABT89 52DWR-TITR,-SN74ABT8 952DWRE4R,-SN74ABT89 52DWRG4R,-296-29238- 1 Base Product Number: 74ABT8952 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256291-SN74ABT8952D WR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABT Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Scan Test Device with Registered Bus Transceiver Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ABT8952DWRG4,SN7 4ABT8952DWRE4,296-29 238-6,SN74ABT8952DWR E4,296-29238-2,296-2 9238-1,-SN74ABT8952D WRR,2156-SN74ABT8952 DWR,-SN74ABT8952DWRE 4,-SN74ABT8952DWRG4, SN74ABT8952DWR,-296- 29238-1,TEXTISSN74AB T8952DWR,SN74ABT8952 DWRG4,2156-SN74ABT89 52DWR-TITR,-SN74ABT8 952DWRE4R,-SN74ABT89 52DWRG4R,-296-29238- 1 Base Product Number: 74ABT8952 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256291-SN74ABT8952DWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256291-SN74ABT8952DWR
Integrated Circuits (ICs) - Logic - Specialty Logic 1256291-SN74ABT8952DWR
Win Source Part Number: 1256291-SN74ABT8952D WR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABT Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Scan Test Device with Registered Bus Transceiver Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ABT8952DWRG4,SN7 4ABT8952DWRE4,296-29 238-6,SN74ABT8952DWR E4,296-29238-2,296-2 9238-1,-SN74ABT8952D WRR,2156-SN74ABT8952 DWR,-SN74ABT8952DWRE 4,-SN74ABT8952DWRG4, SN74ABT8952DWR,-296- 29238-1,TEXTISSN74AB T8952DWR,SN74ABT8952 DWRG4,2156-SN74ABT89 52DWR-TITR,-SN74ABT8 952DWRE4R,-SN74ABT89 52DWRG4R,-296-29238- 1 Base Product Number: 74ABT8952 Product Status: Obsolete

Win Source Part Number: 1256291-SN74ABT8952DWR
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74ABT
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Scan Test Device with Registered Bus Transceiver
Number of Bits: 8
Supply Voltage: 4.5V ~ 5.5V
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74ABT8952DWRG4,SN74ABT8952DWRE4,296-29238-6,SN74ABT8952DWRE4,296-29238-2,296-29238-1,-SN74ABT8952DWRR,2156-SN74ABT8952DWR,-SN74ABT8952DWRE4,-SN74ABT8952DWRG4,SN74ABT8952DWR,-296-29238-1,TEXTISSN74ABT8952DWR,SN74ABT8952DWRG4,2156-SN74ABT8952DWR-TITR,-SN74ABT8952DWRE4R,-SN74ABT8952DWRG4R,-296-29238-1
Base Product Number: 74ABT8952
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1256291-SN74ABT8952DWR
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type Scan Test Device with Registered Bus Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989054P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Logic - Gates and Inverters - 54F14DM-MLS - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Quad 2-input AND gate - 74AHC08BQ,115 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
8 suppliers