Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74ABT8652DWR

Description
Win Source Part Number: 1256289-SN74ABT8652D WR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABT Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Scan Test Device with Bus Transceiver and Registers Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ABT8652DWR- TITR,TEXTISSN74ABT86 52DWR Base Product Number: 74ABT8652 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256289-SN74ABT8652D WR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABT Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Scan Test Device with Bus Transceiver and Registers Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ABT8652DWR- TITR,TEXTISSN74ABT86 52DWR Base Product Number: 74ABT8652 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256289-SN74ABT8652DWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256289-SN74ABT8652DWR
Integrated Circuits (ICs) - Logic - Specialty Logic 1256289-SN74ABT8652DWR
Win Source Part Number: 1256289-SN74ABT8652D WR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABT Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Scan Test Device with Bus Transceiver and Registers Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ABT8652DWR- TITR,TEXTISSN74ABT86 52DWR Base Product Number: 74ABT8652 Product Status: Obsolete

Win Source Part Number: 1256289-SN74ABT8652DWR
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74ABT
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Scan Test Device with Bus Transceiver and Registers
Number of Bits: 8
Supply Voltage: 4.5V ~ 5.5V
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74ABT8652DWR-TITR,TEXTISSN74ABT8652DWR
Base Product Number: 74ABT8652
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1256289-SN74ABT8652DWR
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type Scan Test Device with Bus Transceiver and Registers
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 54S05FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Logic - Gates and Inverters - 4081BDM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic Gates - 1220339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
 - 74ABT00D,112 - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS; BiCMOS
IC Package Type Other; SO14
View Details
5 suppliers