Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74ABT8652DLRG4

Description
Win Source Part Number: 1256288-SN74ABT8652D LRG4 Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABT Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Scan Test Device with Bus Transceiver and Registers Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 28-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 28-BSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ABT8652 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256288-SN74ABT8652D LRG4 Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABT Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Scan Test Device with Bus Transceiver and Registers Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 28-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 28-BSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ABT8652 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256288-SN74ABT8652DLRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256288-SN74ABT8652DLRG4
Integrated Circuits (ICs) - Logic - Specialty Logic 1256288-SN74ABT8652DLRG4
Win Source Part Number: 1256288-SN74ABT8652D LRG4 Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABT Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Scan Test Device with Bus Transceiver and Registers Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 28-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 28-BSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ABT8652 Product Status: Obsolete

Win Source Part Number: 1256288-SN74ABT8652DLRG4
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74ABT
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Scan Test Device with Bus Transceiver and Registers
Number of Bits: 8
Supply Voltage: 4.5V ~ 5.5V
Package / Case: 28-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 28-BSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74ABT8652
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1256288-SN74ABT8652DLRG4
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type Scan Test Device with Bus Transceiver and Registers
Unlock Full Specs
to access all available technical data

Similar Products

Dual 2-input AND gate - 74AHC2G08DP,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
8 suppliers
Logic Gates - 2222724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Dual 3-Input Majority Voter w/ error output - AF54RHC301ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
64BIT Logic IC - 707-54LS224AJ/B - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details