Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74ABT8646DL

Description
Win Source Part Number: 1256274-SN74ABT8646D L Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABT Package: Tube Standard Package: 40 Mounting: SMD (SMT) Logic Type: Scan Test Device with Bus Transceiver and Registers Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 28-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 28-BSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ABT8646DLG4,-29 6-4112-5,-SN74ABT864 6DLR,296-4112-5,296- 4112-5R,2156-SN74ABT 8646DL,-296-4112-5R, TEXTISSN74ABT8646DL, -296-4112-5,SN74ABT8 646DLG4,SN74ABT8646D LG4,-SN74ABT8646DLG4 R Base Product Number: 74ABT8646
Request a Quote Datasheet
Description
Win Source Part Number: 1256274-SN74ABT8646D L Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABT Package: Tube Standard Package: 40 Mounting: SMD (SMT) Logic Type: Scan Test Device with Bus Transceiver and Registers Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 28-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 28-BSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ABT8646DLG4,-29 6-4112-5,-SN74ABT864 6DLR,296-4112-5,296- 4112-5R,2156-SN74ABT 8646DL,-296-4112-5R, TEXTISSN74ABT8646DL, -296-4112-5,SN74ABT8 646DLG4,SN74ABT8646D LG4,-SN74ABT8646DLG4 R Base Product Number: 74ABT8646
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256274-SN74ABT8646DL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256274-SN74ABT8646DL
Integrated Circuits (ICs) - Logic - Specialty Logic 1256274-SN74ABT8646DL
Win Source Part Number: 1256274-SN74ABT8646D L Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABT Package: Tube Standard Package: 40 Mounting: SMD (SMT) Logic Type: Scan Test Device with Bus Transceiver and Registers Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 28-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 28-BSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ABT8646DLG4,-29 6-4112-5,-SN74ABT864 6DLR,296-4112-5,296- 4112-5R,2156-SN74ABT 8646DL,-296-4112-5R, TEXTISSN74ABT8646DL, -296-4112-5,SN74ABT8 646DLG4,SN74ABT8646D LG4,-SN74ABT8646DLG4 R Base Product Number: 74ABT8646

Win Source Part Number: 1256274-SN74ABT8646DL
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74ABT
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: Scan Test Device with Bus Transceiver and Registers
Number of Bits: 8
Supply Voltage: 4.5V ~ 5.5V
Package / Case: 28-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 28-BSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74ABT8646DLG4,-296-4112-5,-SN74ABT8646DLR,296-4112-5,296-4112-5R,2156-SN74ABT8646DL,-296-4112-5R,TEXTISSN74ABT8646DL,-296-4112-5,SN74ABT8646DLG4,SN74ABT8646DLG4,-SN74ABT8646DLG4R
Base Product Number: 74ABT8646

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1256274-SN74ABT8646DL
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type Scan Test Device with Bus Transceiver and Registers
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS14FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOT
IC Package Type Other; Bulk
View Details
2 suppliers
Logic Gates - 1221516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 6 v
Logic Family And
View Details
Gates and Inverters - 74AHC1G14GW,165-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Quad 2-Input NOR - MYXAF54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details