Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ABT863NT

Description
Bus Transceiver, ABT Series, 1-Func, 9-Bit, True Output, BICMOS, PDIP24
Request a Quote Datasheet
Description
Bus Transceiver, ABT Series, 1-Func, 9-Bit, True Output, BICMOS, PDIP24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74ABT863NT - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, ABT Series, 1-Func, 9-Bit, True Output, BICMOS, PDIP24

Bus Transceiver, ABT Series, 1-Func, 9-Bit, True Output, BICMOS, PDIP24

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1260057-SN74ABT863NT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1260057-SN74ABT863NT
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1260057-SN74ABT863NT
Win Source Part Number: 1260057-SN74ABT863NT Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tube Standard Package: 315 Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 9 Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 24-DIP (0.300", 7.62mm) Supplier Device Package: 24-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ABT863NT,2 156-SN74ABT863NT-TI Base Product Number: 74ABT863 Product Status: Obsolete

Win Source Part Number: 1260057-SN74ABT863NT
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ABT
Package: Tube
Standard Package: 315
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 9
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 24-DIP (0.300", 7.62mm)
Supplier Device Package: 24-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74ABT863NT,2156-SN74ABT863NT-TI
Base Product Number: 74ABT863
Product Status: Obsolete

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ABT863NT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ABT863NT
Buffers, Drivers, Receivers, Transceivers SN74ABT863NT
Transceiver, Non-Inverting 1 Element 9 Bit per Element 3-State Output 24-PDIP

Transceiver, Non-Inverting 1 Element 9 Bit per Element 3-State Output 24-PDIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number SN74ABT863NT 1260057-SN74ABT863NT SN74ABT863NT
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount 24-DIP (0.300", 7.62mm) 24-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details