The SN74ABT863 is a 9-bit bus transceiver with 3-state outputs designed for asynchronous communication between data buses. It is available in a 24-pin shrink small-outline (DB) package and operates from -40°C to 85°C. The device features high-drive outputs with a sink current of up to 64 mA and a source current of up to -32 mA, supports latch-up performance exceeding 500 mA per JESD 17, and exceeds 2000 V ESD protection per MIL-STD-883, Method 3015. Outputs remain in a high-impedance state during power up and power down. The package thermal impedance for the DB package is 104°C/W.
9-Bit Bus Transceivers With 3-State Outputs 24-SSOP -40 to 85
Bus Transceiver, ABT Series, 1-Func, 9-Bit, True Output, BICMOS, PDSO24
9-Bit Bus Transceiver, 3-State, 5V, BICMOS, SSOP Product overview: SN74ABT863DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ABT863DBR can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ABT863DBR | SN74ABT863DBR | 704-SN74ABT863DBR |
| Product Name | SN74ABT863 9-Bit Bus Transceivers With 3-State Outputs | 5V SSOP Interface Transceiver IC | |
| Technology | ABT | ||
| Device Type | Transceiver | Transceiver | Transceiver |
| Features | RoHS | RoHS | RoHS |