Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74ABT8543DLR

Description
Win Source Part Number: 1256279-SN74ABT8543D LR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABT Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Scan Test Device with Registered Bus Transceiver Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 28-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 28-BSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ABT8543DLR ,SN74ABT8543DLRG4,SN 74ABT8543DLRG4,2156- SN74ABT8543DLR-TITR Base Product Number: 74ABT8543 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256279-SN74ABT8543D LR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABT Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Scan Test Device with Registered Bus Transceiver Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 28-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 28-BSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ABT8543DLR ,SN74ABT8543DLRG4,SN 74ABT8543DLRG4,2156- SN74ABT8543DLR-TITR Base Product Number: 74ABT8543 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256279-SN74ABT8543DLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256279-SN74ABT8543DLR
Integrated Circuits (ICs) - Logic - Specialty Logic 1256279-SN74ABT8543DLR
Win Source Part Number: 1256279-SN74ABT8543D LR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABT Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Scan Test Device with Registered Bus Transceiver Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 28-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 28-BSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ABT8543DLR ,SN74ABT8543DLRG4,SN 74ABT8543DLRG4,2156- SN74ABT8543DLR-TITR Base Product Number: 74ABT8543 Product Status: Obsolete

Win Source Part Number: 1256279-SN74ABT8543DLR
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74ABT
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Scan Test Device with Registered Bus Transceiver
Number of Bits: 8
Supply Voltage: 4.5V ~ 5.5V
Package / Case: 28-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 28-BSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74ABT8543DLR,SN74ABT8543DLRG4,SN74ABT8543DLRG4,2156-SN74ABT8543DLR-TITR
Base Product Number: 74ABT8543
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1256279-SN74ABT8543DLR
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type Scan Test Device with Registered Bus Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family AHCT
View Details
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details