The SN74ABT853PWR is an 8-bit to 9-bit parity transceiver designed for communication between data buses. It features a parity generator/checker that produces a parity bit during data transmission from the A bus to the B bus and checks for errors when data is sent back. The device includes an open-collector parity-error output (ERR) to indicate any errors in the B data. It operates with high-drive outputs, capable of sourcing up to 64 mA and sinking up to 32 mA, making it suitable for high-performance applications. This transceiver is characterized for operation from -40°C to 85°C and includes a high-impedance state during power-up and power-down, ensuring minimal disruption to the system. The device also supports a latch for storing the parity-error flag, enhancing system diagnostics. Various package options are available, including TSSOP and DIP formats, providing flexibility for different design requirements. The ESD protection exceeds 2000 V, ensuring reliability in harsh environments.
Win Source Part Number: 1260128-SN74ABT853PW
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ABT
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74ABT853
Product Status: Obsolete
Transceiver, Non-Inverting 1 Element 8 Bit per Element Push-Pull Output 24-TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 1260128-SN74ABT853PWR | SN74ABT853PWR |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 24-TSSOP (0.173\", 4.40mm Width) |