The SN74ABT853 is an 8-bit to 9-bit parity bus transceiver designed for communication between data buses, generating and checking parity with an open-collector error flag. It is available in a 24-pin thin shrink small-outline package (TSSOP, PW), with operating temperature range from -40°C to 85°C. The device features high-drive outputs (-32 mA sink, 64 mA source), low output ground bounce (<1 V at VCC = 5 V, TA = 25°C), and high-impedance state during power-up and power-down. ESD protection exceeds 2000 V per MIL-STD-883, Method 3015, and latch-up performance exceeds 500 mA per JESD 17. It supports dual output enable controls (OEA and OEB) for bus isolation and includes a latch for parity-error flag storage and clear functionality.
ABT SERIES, 8-BIT TRANSCEIVER, TRUE OUTPUT, PDSO24, GREEN, PLASTIC, TSSOP-24 Product overview: SN74ABT853PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ABT853PWR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-SN74ABT853PWR |
| Product Name | 8-bit TSSOP Interface Transceiver IC |
| Device Type | Transceiver |