Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ABT853NT

Description
Win Source Part Number: 1186282-SN74ABT853NT Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tube Standard Package: 15 Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 24-DIP (0.300", 7.62mm) Supplier Device Package: 24-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ABT853NTE4,-296- 4106-5,-296-4106-5-N D,-296-4106-5-NDR,21 56-SN74ABT853NT-TI,2 96-4106-5,296-4106-5 -NDR,SN74ABT853NTE4- ND,-SN74ABT853NTE4-N DR,TEXTISSN74ABT853N T,-SN74ABT853NTE4,-S N74ABT853NT-NDR Base Product Number: 74ABT853 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1186282-SN74ABT853NT Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tube Standard Package: 15 Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 24-DIP (0.300", 7.62mm) Supplier Device Package: 24-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ABT853NTE4,-296- 4106-5,-296-4106-5-N D,-296-4106-5-NDR,21 56-SN74ABT853NT-TI,2 96-4106-5,296-4106-5 -NDR,SN74ABT853NTE4- ND,-SN74ABT853NTE4-N DR,TEXTISSN74ABT853N T,-SN74ABT853NTE4,-S N74ABT853NT-NDR Base Product Number: 74ABT853 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1186282-SN74ABT853NT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1186282-SN74ABT853NT
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1186282-SN74ABT853NT
Win Source Part Number: 1186282-SN74ABT853NT Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tube Standard Package: 15 Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 24-DIP (0.300", 7.62mm) Supplier Device Package: 24-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ABT853NTE4,-296- 4106-5,-296-4106-5-N D,-296-4106-5-NDR,21 56-SN74ABT853NT-TI,2 96-4106-5,296-4106-5 -NDR,SN74ABT853NTE4- ND,-SN74ABT853NTE4-N DR,TEXTISSN74ABT853N T,-SN74ABT853NTE4,-S N74ABT853NT-NDR Base Product Number: 74ABT853 Product Status: Obsolete

Win Source Part Number: 1186282-SN74ABT853NT
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ABT
Package: Tube
Standard Package: 15
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 24-DIP (0.300", 7.62mm)
Supplier Device Package: 24-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74ABT853NTE4,-296-4106-5,-296-4106-5-ND,-296-4106-5-NDR,2156-SN74ABT853NT-TI,296-4106-5,296-4106-5-NDR,SN74ABT853NTE4-ND,-SN74ABT853NTE4-NDR,TEXTISSN74ABT853NT,-SN74ABT853NTE4,-SN74ABT853NT-NDR
Base Product Number: 74ABT853
Product Status: Obsolete

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ABT853NT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ABT853NT
Buffers, Drivers, Receivers, Transceivers SN74ABT853NT
Transceiver, Non-Inverting 1 Element 8 Bit per Element Push-Pull Output 24-PDIP

Transceiver, Non-Inverting 1 Element 8 Bit per Element Push-Pull Output 24-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1186282-SN74ABT853NT SN74ABT853NT
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type 24-DIP (0.300", 7.62mm) 24-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - 29F52SC - 906228-29F52SC - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details