The SN74ABT853 is an 8-bit to 9-bit parity bus transceiver designed for communication between data buses, generating or checking parity and providing an open-collector parity-error flag. It features high-drive outputs with −32-mA and 64-mA current ratings, high-impedance state during power-up and power-down, and ESD protection exceeding 200 V per machine model. The device is characterized for operation from −40°C to 85°C and is available in plastic small-outline (DW), shrink small-outline (DB), and thin shrink small-outline (PW) packages. The part supports latch-enable and clear control for error flag storage and reset, with output enable inputs for bus isolation.
IC TRANSCVR NON-INVERT 5.5V 24SO Product overview: SN74ABT853NSRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ABT853NSRG4 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-SN74ABT853NSRG4 |
| Product Name | 5.5V Interface Transceiver IC |
| Device Type | Transceiver |