The SN74ABT853DW is an 8-bit to 9-bit parity transceiver designed for communication between data buses. It features a parity generator/checker that produces a parity bit when data is transmitted from the A bus to the B bus, and it can check the parity when data is sent back from the B bus to the A bus. The device includes an open-collector parity-error output (ERR) that indicates if an error has occurred in the B data. This transceiver operates with high-drive outputs, capable of sourcing up to 32 mA and sinking up to 64 mA. It has a typical output ground bounce (VOLP) of less than 1 V at a supply voltage (VCC) of 5 V. The SN74ABT853DW is characterized for operation from -40°C to 85°C and features ESD protection exceeding 2000 V, ensuring reliability in various applications. The device supports a high-impedance state during power-up and power-down, enhancing its versatility in system designs. It is available in a 24-pin SOIC package, making it suitable for space-constrained applications. The SN74ABT853DW is ideal for engineers looking for a robust solution for data bus communication with parity checking capabilities.
Manufacturer: Texas Instruments
Win Source Part Number: 134074-SN74ABT853DW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC TXRX NON-INVERT 5.5V 24SOIC
Transceiver, Non-Inverting 1 Element 8 Bit per Element Push-Pull Output 24-SOIC
| Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 134074-SN74ABT853DW | 815-SN74ABT853DW | SN74ABT853DW |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT853DW | IC TXRX NON-INVERT 5.5V 24SOIC | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 24-SOIC (0.295, 7.50mm Width) | Surface Mount; 24-SOIC (0.295\", 7.50mm Width) |