Rochester Electronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC640AN MC74HC640AN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883711-MC74HC640AN Series: 74HC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output Package: Bulk Family Name: 74HC640 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883711-MC74HC640AN Series: 74HC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output Package: Bulk Family Name: 74HC640 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC640AN - 883711-MC74HC640AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC640AN
883711-MC74HC640AN
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC640AN 883711-MC74HC640AN
Manufacturer: ON Semiconductor Win Source Part Number: 883711-MC74HC640AN Series: 74HC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output Package: Bulk Family Name: 74HC640 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: ON Semiconductor
Win Source Part Number: 883711-MC74HC640AN
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output
Package: Bulk
Family Name: 74HC640
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 883711-MC74HC640AN
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC640AN
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive PDoA UWB Transceiver - DW3300Q - Qorvo
Specs
Package Type Surface Mount; LGA
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details